SOIC IC PCI Bridges

2 Results
FAIRCHILD SEMICONDUCTOR 74VHC245MInterface Bridges, 2 V, 5.5 V, 20 Pins, -40 C -- 598-74VHC245M [74VHC245M from onsemi]
from Utmel Electronic Limited

FAIRCHILD SEMICONDUCTOR 74VHC245MInterface Bridges, 2 V, 5.5 V, 20 Pins, -40 C [See More]

  • Package Type: SOIC; 20-SOIC (0.295, 7.50mm Width)
  • Operating Temperature: -40 to 85
  • GPIO Ports: 2
  • Pins: 20
L6591 Series 22 V 50% 500 kHz PWM Controller for ZVS Half Bridge - SOIC-16 -- 761-L6591 [L6591 from STMicroelectronics]
from Utmel Electronic Limited

L6591 Series 22 V 50% 500 kHz PWM Controller for ZVS Half Bridge - SOIC-16 [See More]

  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
  • Operating Temperature: -40 to 150
  • Pd: 750
  • Pins: 16