Lead Free IC Clocks

96 Results
I²C Real-Time Clock Module (Medical Grade) -- RV-5028-C7 Medical
from Micro Crystal AG

RV-5028-C7 Medical is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed full ceramic package offering reliable and safe operation in Helium environment . The RV-5028-C7 Medical real-time clock/calendar... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; I2C
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 1016-1580-5-ND [XRT8000ID-F from MaxLinear, Inc.]
from DigiKey

Telecom Clock/Frequency Generator, Synchronizer, Multiplexer IC 2.048MHz 1 Output 18-SOIC [See More]

  • Features / Standards: RoHS; Lead-Free
  • Bus Interface: Clock
  • Device Type: Clock Generator
  • Package Type: Surface Mount; SOIC; "18-SOIC (0.295"", 7.50mm Width)"
I²C Real-Time Clock Module -- RV-3028-C7
from Micro Crystal AG

RV-3028-C7 is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. The RV-3028-C7 real-time clock/calendar module with an automatic backup power switchover circuit is... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; I2C
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 150-DSC557-0344FI1TCT-ND [DSC557-0344FI1T from Microchip Technology, Inc.]
from DigiKey

IC CLOCK GENERATOR PCIE 14-VFQFN [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: HCSL
  • Device Type: Clock Generator
  • Package Type: Surface Mount; 14-VFQFN Exposed Pad
I²C Real-Time Clock Module -- RV-3028-C8
from Micro Crystal AG

Specially designed for miniature, high-volume applications, the RV-3028-C8 incorporates a miniature 32.768 kHz crystal resonator with a CMOS-based oscillator and RTC circuitry within an ultra-compact 2.0 x 1.2 x 0.6 mm SMD ceramic package. It operates under vacuum in a hermetically sealed ceramic... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; I2C
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 150-MAX3622CUE+TTR-ND [MAX3622CUE+T from Microchip Technology, Inc.]
from DigiKey

Ethernet Clock Generator IC 156.25MHz 1 Output 16-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVPECL; LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
I²C Real-Time Clock Module -- RV-3032-C7
from Micro Crystal AG

RV-3032-C7 is a High Performance Temperature Compensated Real-Time Clock Module with I ²C interface which offers the world's best time accuracy across industrial temperature range at ultra-low current consumption. Factory calibrated temperature compensation of embedded 32.768 kHz crystal... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: I2C
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 150-MAX3625CUG+-ND [MAX3625CUG+ from Microchip Technology, Inc.]
from DigiKey

Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVPECL
  • Device Type: Clock Generator
  • Package Type: Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
I²C Real-Time Clock Module -- RV-3129-C3
from Micro Crystal AG

RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25 °C... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; I2C
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 150-MAX3627CTJ+-ND [MAX3627CTJ+ from Microchip Technology, Inc.]
from DigiKey

Ethernet Clock Generator IC 312.5MHz 1 Output 32-TQFN (5x5) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; 32-WFQFN Exposed Pad
I²C Real-Time Clock Module -- RV-4162-C7
from Micro Crystal AG

RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; I2C
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 150-MAX9450EHJ+-ND [MAX9450EHJ+ from Microchip Technology, Inc.]
from DigiKey

3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVPECL
  • Device Type: Clock Generator
  • Package Type: Surface Mount; 32-TQFP Exposed Pad
I²C Real-Time Clock Module -- RV-8263-C7
from Micro Crystal AG

RV-8263-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides seconds,... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; I2C
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 150-SY87701ALHG-TR-ND [SY87701ALHG-TR from Microchip Technology, Inc.]
from DigiKey

Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR), Multiplexer IC 1.3Gbps 1 Output 32-TQFP-EP (7x7) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: PECL
  • Device Type: Clock Generator
  • Package Type: Surface Mount; 32-TQFP Exposed Pad
I²C Real-Time Clock Module -- RV-8263-C8
from Micro Crystal AG

RV-8263-C8 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The tiny C8 (2.0 x 1.2x 0.7 mm) SMD ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; I2C
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 1611-SY87701ALZG-ND [SY87701ALZG from Microchip Technology, Inc.]
from DigiKey

Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR), Multiplexer IC 1.3Gbps 1 Output 28-SOIC [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: PECL
  • Device Type: Clock Generator
  • Package Type: Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)"
I²C Real-Time Clock Module -- RV-8803-C7
from Micro Crystal AG

RV-8803-C7 is an high accuracy, ultra low power Real-Time-Clock Module with embedded 32.768 kHz Crystal. High accuracy, high stability is achieved by factory calibrated, temperature compensated DTCXO and results to time-accuracy of ± 3.0 ppm across the temperature range from -40 °C to +85... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: I2C
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 2015-CY2304NZZXC-1-ND [CY2304NZZXC-1 from Cypress Semiconductor Corp.]
from DigiKey

PCI Express (PCIe) Zero Delay Buffer IC 140MHz 1 Output 8-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
SPI Real-Time Clock Module -- RV-3149-C3
from Micro Crystal AG

RV-3149-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25 °C... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; SPI
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 2129-NJW1508V-TE1#TR-ND [NJW1508V-TE1# from Nisshinbo Micro Devices Inc.]
from DigiKey

TV VCR Tuner Clock/Frequency Synthesizer IC 1GHz 1 Output 16-SSOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)"
  • Device Type: Clock Generator
  • Supply Voltage: 4.5 to 5.5
SPI Real-Time Clock Module -- RV-8063-C7
from Micro Crystal AG

RV-8063-C7 is a CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum data rate of... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; SPI
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 296-12165-2-ND [CDCR83DBQR from Texas Instruments High-Performance Analog]
from DigiKey

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: Clock
  • Device Type: Clock Generator
  • Package Type: Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)"
SPI Real-Time Clock Module -- RV-8063-C8
from Micro Crystal AG

RV-8063-C8 is an ultra-small CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; SPI
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Application Specific Clock/Timing -- 296-12725-5-ND [CDC960DL from Texas Instruments High-Performance Analog]
from DigiKey

AMD CPU Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 48-SSOP [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVTTL
  • Device Type: Clock Generator
  • Package Type: Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
Application Specific Clock/Timing -- 296-14633-5-ND [CDCR61APW from Texas Instruments High-Performance Analog]
from DigiKey

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Application Specific Clock/Timing -- 296-15356-5-ND [CDCF2509PW from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: Clock
  • Device Type: Clock Driver
  • Package Type: Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Application Specific Clock/Timing -- 296-16759-1-ND [CDCU877RTBT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: SSTL
  • Device Type: Clock Driver
  • Package Type: Surface Mount; 40-VFQFN Exposed Pad
Application Specific Clock/Timing -- 296-16760-2-ND [CDCU877ZQLT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: SSTL
  • Device Type: Clock Driver
  • Package Type: Surface Mount; 52-VFBGA
Application Specific Clock/Timing -- 296-16826-2-ND [CDCU877AGQLT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-BGA Microstar Junior (7x4.5) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: SSTL
  • Device Type: Clock Driver
  • Package Type: Surface Mount; 56-VFBGA
Application Specific Clock/Timing -- 296-16828-2-ND [CDCU877AZQLT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: SSTL
  • Device Type: Clock Driver
  • Package Type: Surface Mount; 52-VFBGA
Application Specific Clock/Timing -- 296-18645-1-ND [CDCU877RHAT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: SSTL
  • Device Type: Clock Driver
  • Package Type: Surface Mount; 40-VFQFN Exposed Pad
Application Specific Clock/Timing -- 296-21383-5-ND [CDCD5704PW from Texas Instruments High-Performance Analog]
from DigiKey

Memory, RDRAM; Extreme Data Rate (XDR ™) Clock/Frequency Generator, Multiplexer IC 800MHz 1 Output 28-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: Clock
  • Device Type: Clock Generator
  • Package Type: Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
Application Specific Clock/Timing -- 296-6714-5-ND [CDC924DL from Texas Instruments High-Performance Analog]
from DigiKey

Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: CMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)"
Application Specific Clock/Timing -- 336-1276-ND [SI5023-D-GM from Skyworks Solutions, Inc.]
from DigiKey

Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR) IC 2.7GHz 1 Output 28-QFN (5x5) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: CML
  • Device Type: Clock Generator
  • Package Type: Surface Mount; 28-VFQFN Exposed Pad
Application Specific Clock/Timing -- 336-1553-5-ND [SI5338A-A-GM from Skyworks Solutions, Inc.]
from DigiKey

Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 710MHz 1 Output 24-QFN (4x4) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVPECL; HSTL; LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; 24-VFQFN Exposed Pad
Application Specific Clock/Timing -- 336-1743-5-ND [SI5010-B-GM from Skyworks Solutions, Inc.]
from DigiKey

SONET/SDH, ATM applications Clock and Data Recovery (CDR) IC 666MHz 1 Output 20-QFN (4x4) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: CML
  • Device Type: Clock Generator
  • Package Type: Surface Mount; 20-VFQFN Exposed Pad
Application Specific Clock/Timing -- 336-2157-ND [SI52142-A01AGM from Skyworks Solutions, Inc.]
from DigiKey

PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 200MHz 1 Output 24-QFN (4x4) [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: HCSL
  • Device Type: Clock Generator
  • Package Type: Surface Mount; 24-WFQFN Exposed Pad
1-to-5 Differential-to-3.3V LVPECL PLL Clock Driver W/Dynamic Clock Switch -- 87993AYILF
from Integrated Device Technology

The 87993I is a PLL clock driver designed specifically for redundant clock tree designs. The device receives two differential LVPECL clock signals from which it generates 5 new differential LVPECL clock outputs. Two of the output pairs regenerate the input signal frequency and phase while the other... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVPECL; LVPECL
  • Device Type: Clock Driver
  • Package Type: Surface Mount; TQFP
4-PLL Jitter Attenuating Clock -- Si5374
from Silicon Labs

The Si5374/75 any-frequency jitter attenuating clocks integrate four independent jitter attenuating PLLs into a single device, providing industry-leading integration for space-constrained OTN (OTU1, OTU2, OTU3, OTU4) applications. The Si537x can generate any output frequency (2 kHz to 808 MHz) from... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; LVPECL; LVDS; CML
  • Device Type: Clock Generator
  • Package Type: BGA
Real Time Clock Backup Batteries -- EnerChip RTC CBC34123-M5C with SPI bus
from Cymbet Corporation

The EnerChip RTC CBC34123-M5C combines a Real-Time Clock (RTC) and calendar optimized for low power applications with an integrated rechargeable solid state backup battery and all power management functions. The EnerChip RTC ensures a seamless transition from main power to backup power in the event... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: SPI
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Clock Driver 2-IN CML 32-Pin MLF EP -- 536-SY56034ARMG [SY56034ARMG from Microchip Technology, Inc.]
from Utmel Electronic Limited

Clock Driver 2-IN CML 32-Pin MLF EP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 32-VFQFN Exposed Pad, 32-MLF®
  • Device Type: Clock Driver
  • Supply Voltage: 2.5
1.8V Low-Power Wide-Range Frequency Clock Driver -- 97U2A845AHLF
from Integrated Device Technology

Double the drive of the standard 97U877 device. Low skew, low jitter PLL clock driver. 1 to 5 differential clock distribution (SSTL_18) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; CABGA
  • Device Type: Clock Driver
  • Operating Temperature: 0.0 to 70
Differential + LVCMOS Clock Generator -- Si5334A
from Silicon Labs

Silicon Labs ’ programmable clock generator IC solutions provide any rate, any output frequency synthesis. All combinations of output frequencies can be generated exactly with 0 ppm error. The SL28PCIe10/30/50 devices are highly integrated clock generators capable of generating PCIe compliant... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: LVPECL; HSTL; LVDS; SSTL; LVCMOS, HCSL
  • Device Type: Clock Generator
  • Package Type: QFN
Real Time Clock Backup Batteries -- EnerChip RTC CBC34803 with I2C bus
from Cymbet Corporation

The EnerChip RTC CBC34803-M5C combines a Real-Time Clock (RTC) and calendar optimized for low power applications with an integrated rechargeable solid state backup battery and all power management functions. The EnerChip RTC ensures a seamless transition from main power to backup power in the event... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: I2C
  • Device Type: Real Time Clock
  • Package Type: Surface Mount
Clock Driver 2-IN LVDS 32-Pin LQFP Tray -- 815-CDCLVD110AVF [CDCLVD110AVF from Texas Instruments]
from Utmel Electronic Limited

Clock Driver 2-IN LVDS 32-Pin LQFP Tray [See More]

  • Features / Standards: RoHS; Lead-Free
  • Bus Interface: LVDS
  • Device Type: Fanout Buffer (Distribution), Multiplexer; Clock Driver
  • Package Type: 32-LQFP
1.8V Low-Power Wide-Range Frequency Clock Driver -- 97ULP844AHLFT
from Integrated Device Technology

Low skew, low jitter PLL clock driver; 1 to 4 differential clock distribution (SSTL_18) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; CABGA
  • Device Type: Clock Driver
  • Operating Temperature: 0.0 to 70
EMI Reduction Clock -- Si5330A
from Silicon Labs

Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: LVPECL
  • Device Type: Clock Generator
  • Package Type: QFN
Real Time Clock Power Backup Evaluation Kit -- EnerChip CC CBC-EVAL-06
from Cymbet Corporation

Experiment with the world's smallest footprint battery backup for low power RTC. A Micro Crystal 2123 RTC with oscillator can be backed up for 92 hours with the EnerChip CC CBC3112 UPS in a Chip ™. USB stick with PC GUI. [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: SPI
  • Device Type: Real Time Clock (optional feature)
  • Package Type: Surface Mount
Clock Generator 100MHz/133MHz Input 667MHz Output 28-Pin TSSOP Tube -- 815-CDCD5704PWG4 [CDCD5704PWG4 from Texas Instruments]
from Utmel Electronic Limited

Clock Generator 100MHz/133MHz Input 667MHz Output 28-Pin TSSOP Tube [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 28-TSSOP (0.173, 4.40mm Width)
  • Device Type: Clock Generator
  • Supply Voltage: 2.38 to 2.62
1/2 Differential-to-LVCMOS/LVTTL Clock Generator -- 87021AMILFT
from Integrated Device Technology

The 87021I is a high performance ÷1/ ÷2 Differential-to- LVCMOS / LVTTL Clock Generator and a member of the family of High Performance Clock Solutions from IDT . The CLK , nCLK pair can accept most standard differential input levels. Guaranteed part-to-part skew characteristics make... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; SOIC; SOIC
ITU-T G.8262 Synchronous Ethernet Jitter-Attenuating Clock Multiplier -- Si5328B-C-GM
from Silicon Labs

Description: The Si5328 is a jitter-attenuating precision clock multiplier for Synchronous Ethernet applications requiring sub 1 ps jitter performance and ultra-low loop bandwidth. When combined with a low-wander, lowjitter reference oscillator, the Si5328 meets all of the wander, MTIE, TDEV, and... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: CMOS; LVPECL; I2C; LVDS; SPI; CML, LVCMOS
  • Device Type: Real Time Clock
  • Package Type: QFN
Clock Generator 10MHz to 20MHz Input 400MHz Output 28-Pin PLCC T/R -- 598-NBC12429AFNR2G [NBC12429AFNR2G from onsemi]
from Utmel Electronic Limited

Clock Generator 10MHz to 20MHz Input 400MHz Output 28-Pin PLCC T/R [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 28-LCC (J-Lead)
  • Device Type: PLL Clock Generator; Clock Generator
  • Supply Voltage: 3.13 to 5.25
1/2 Differential-to-LVPECL Clock Generator -- 87321AMILF
from Integrated Device Technology

The 87321I is a high performance ÷1, ÷2 Differential-to- LVPECL Clock Generator and a member of the family of High Performance Clock Solutions from IDT . The CLK , nCLK pair can accept most standard differential input levels. The 87321I is characterized to operate from a 3.3V or 2.5V... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVPECL; LVPECL
  • Device Type: Clock Generator
  • Package Type: Surface Mount; SOIC; SOIC
LVCMOS Clock (<4 outputs) -- Si5350C-A-GT
from Silicon Labs

Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: LVCMOS
  • Device Type: Clock Generator
  • Package Type: MSOP
Clock Generator 4MHz to 32MHz Input 128MHz Output 8-Pin SOIC -- 217-CY25814SXI [CY25814SXI from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

Clock Generator 4MHz to 32MHz Input 128MHz Output 8-Pin SOIC [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 8-SOIC (0.154, 3.90mm Width)
  • Device Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator
  • Supply Voltage: 3.13 to 3.46
1:1, Differential-to-LVDS Zero Delay Clock Generator -- 8745BM-21LFT
from Integrated Device Technology

The 8745B-21 is a highly versatile 1:1 LVDS Clock Generator. The 8745B-21 has a fully integrated PLL and can be configured as zero delay buffer, multiplier or divider, and has an output frequency range of 31.25MHz to 700MHz. The Reference Divider, Feedback Divider and Output Divider are each... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVDS; LVDS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; SOIC; SOIC
Zero Delay Buffer -- SL2305
from Silicon Labs

Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs ’ low power, high performance PLL technology and provide low power consumption and allow... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Bus Interface: LVCMOS
  • Device Type: Clock Driver
  • Package Type: SOIC; TSSOP
Clock Generator 8MHz to 160MHz Input 230MHz Output 16-Pin TSSOP Tube -- 815-CDCEL925PW [CDCEL925PW from Texas Instruments]
from Utmel Electronic Limited

Clock Generator 8MHz to 160MHz Input 230MHz Output 16-Pin TSSOP Tube [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 16-TSSOP (0.173, 4.40mm Width)
  • Device Type: Clock/Frequency Synthesizer; Clock Generator
  • Supply Voltage: 1.7 to 1.9
1:12 LVCMOS Clock Generator -- 87973DYILFT
from Integrated Device Technology

The 87973I is a LVCMOS / LVTTL clock generator from IDT . The 87973I has three selectable inputs and provides fourteen LVCMOS / LVTTL outputs. The 87973I is a highly flexible device. The three selectable inputs (1 differential and 2 single ended inputs) are often used in systems requiring redundant... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; TQFP
CY24271 Series Single PLL 2.5 V 800 MHz Clock Generator SMT - TSOP I-28 -- 217-CY24271ZXCT [CY24271ZXCT from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

CY24271 Series Single PLL 2.5 V 800 MHz Clock Generator SMT - TSOP I-28 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 28-TSSOP (0.173, 4.40mm Width)
  • Device Type: Clock Generator, Fanout Distribution; Clock Generator
  • Supply Voltage: 2.38 to 2.62
1:2, Differential-to-LVCMOS/LVTTL Zero Delay Clock Generator -- 87002AG-02LFT
from Integrated Device Technology

The 87002-02 is a highly versatile 1:2 Differential-to- LVCMOS / LVTTL Clock Generator. The 87002-02 has a differential clock input. The CLK , nCLK pair can accept most standard differential input levels. Internal bias on the nCLK input allows the CLK input to accept LVCMOS / LVTTL . The 87002-02... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; TSSOP; TSSOP
IC CLK GEN 156.25MHZ 3.3V 24VQFN -- 815-CDC421A156RGET [CDC421A156RGET from Texas Instruments]
from Utmel Electronic Limited

IC CLK GEN 156.25MHZ 3.3V 24VQFN [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 24-VFQFN Exposed Pad
  • Device Type: Clock Generator; Clock Generator
  • Supply Voltage: 3 to 3.6
1:4, Differential-to-LVCMOS / LVTTL Zero Delay Clock Generator -- 87004AGILF
from Integrated Device Technology

The 87004I is a highly versatile 1:4 Differential-to- LVCMOS / LVTTL Clock Generator. The 87004I has two selectable clock inputs. The CLK0 , nCLK0 and CLK1 , nCLK1 pairs can accept most standard differential input levels. Internal bias on the nCLK0 and nCLK1 inputs allows the CLK0 and CLK1 inputs to... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; TSSOP; TSSOP
IC CLK GEN CPU 133MHZ 2CIRC -- 217-CY28441ZXC [CY28441ZXC from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC CLK GEN CPU 133MHZ 2CIRC [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 56-TFSOP (0.240, 6.10mm Width)
  • Device Type: Clock Generator
  • Supply Voltage: 3.13 to 3.46
1:4, Differential-to-LVCMOS/LVTTL Zero Delay Clock Generator -- 87004AGLF
from Integrated Device Technology

The 87004 is a highly versatile 1:4 Differentialto- LVCMOS / LVTTL Clock Generator and a member of the HiPerClockS ® family of High Performance Clock Solutions from IDT . The 87004 has two selectable clock inputs. The CLK0 , nCLK0 and CLK1 , nCLK1 pairs can accept most standard differential... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; TSSOP; TSSOP
IC CLOCK GEN 3.3V SS 8-SOIC -- 217-CY25812SXC [CY25812SXC from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC CLOCK GEN 3.3V SS 8-SOIC [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 8-SOIC (0.154, 3.90mm Width)
  • Device Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator
  • Supply Voltage: 2.97 to 3.63
1:5, Differential-to-3.3V LVPECL Zero Delay Clock Generator -- 8735AY-31LF
from Integrated Device Technology

The 8735-31 is a highly versatile 1:5 Differential -to-3.3V LVPECL Clock Generator. The 8735-31 has a fully integrated PLL and can be configured as zero delay buffer, multiplier or divider, and has an output frequency range of 15.625MHz to 350MHz. The reference divider, feedback divider and output... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVPECL; LVPECL
  • Device Type: Clock Generator
  • Package Type: Surface Mount; TQFP
IC CLOCK GEN PROG 8-TSSOP -- 217-CY2077FZXI [CY2077FZXI from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC CLOCK GEN PROG 8-TSSOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 8-TSSOP (0.173, 4.40mm Width)
  • Device Type: Clock Generator; Clock Generator
  • Supply Voltage: 3.3
2 Output PCI-Express GEN1 Clock Source -- 557G-03LF
from Integrated Device Technology

The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: HCSL
  • Device Type: Real Time Clock
  • Package Type: Surface Mount; TSSOP; TSSOP
IC CLOCK GENERATOR 16TSSOP -- 233-PI6C490086LE [PI6C490086LE from DIODES Incorporated]
from Utmel Electronic Limited

IC CLOCK GENERATOR 16TSSOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 16-TSSOP (0.173, 4.40mm Width)
  • Device Type: Clock Generator
  • Supply Voltage: 3.13 to 3.46
2,Differential-to-2.5V/3.3V ECL/LVPECL Clock Generator -- 87332AMI-01LF
from Integrated Device Technology

The 87332I-01 is a high performance ÷2 Differential- to-2.5V/3.3V ECL / LVPECL Clock Generator. The CLK , nCLK pair can accept most standard differential input levels The 87332I-01 is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and part-to-part skew... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: ECL; LVPECL; LVPECL
  • Device Type: Clock Generator
  • Package Type: Surface Mount; SOIC; SOIC
IC CLOCK GENERATOR 533MHZ 24QSOP -- 815-CDCFR83DBQG4 [CDCFR83DBQG4 from Texas Instruments]
from Utmel Electronic Limited

IC CLOCK GENERATOR 533MHZ 24QSOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 24-SSOP (0.154, 3.90mm Width)
  • Device Type: Clock Generator
  • Supply Voltage: 3.13 to 3.46
2-output 1.5 V PCIe Gen1-2-3 Clock Generator -- 9FGU0231AKILF
from Integrated Device Technology

The 9FGU0231 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family. The device has 2 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses. [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LP-HCSL,LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; VFQFPN
IC CLOCK GENERATOR 6:10 56-QFN -- 536-ZL30261LDG1 [ZL30261LDG1 from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC CLOCK GENERATOR 6:10 56-QFN [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 56-VFQFN Exposed Pad
  • Device Type: Clock Multiplier, Frequency Synthesizer; Clock Generator
  • Supply Voltage: 1.71 to 3.46
2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms -- 9FGU0241AKILF
from Integrated Device Technology

The 9FGU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 Ω. The device has 2 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses. [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LP-HCSL,LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; VFQFPN
IC CLOCK PROG GENERATOR 64WQFN -- 815-LMK03806BISQE/NOPB [LMK03806BISQE/NOPB from Texas Instruments]
from Utmel Electronic Limited

IC CLOCK PROG GENERATOR 64WQFN [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 64-WFQFN Exposed Pad
  • Device Type: Clock Generator
  • Supply Voltage: 3.15 to 3.45
2-output 1.8 V PCIe Gen1-2-3 Clock Generator -- 9FGV0231AKILF
from Integrated Device Technology

The 9FGV0231 is a 2-output very low power clock generator for PCIe Gen 1, 2 and 3 applications. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LP-HCSL,LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; VFQFPN
IC DIFF CLOCK SYNTH/DRVR 56-SSOP -- 815-CDC930DL [CDC930DL from Texas Instruments]
from Utmel Electronic Limited

IC DIFF CLOCK SYNTH/DRVR 56-SSOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 56-BSSOP (0.295, 7.50mm Width)
  • Device Type: Clock/Frequency Synthesizer; Clock Driver
  • Supply Voltage: 3.13 to 3.46
2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms -- 9FGV0241AKILF
from Integrated Device Technology

The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 Ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off. [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LP-HCSL,LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; VFQFPN
IC ISOLATED FB GENERATOR 20-PLCC -- 815-UC2901Q [UC2901Q from Texas Instruments]
from Utmel Electronic Limited

IC ISOLATED FB GENERATOR 20-PLCC [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 20-LCC (J-Lead)
  • Device Type: Clock Generator
  • Supply Voltage: 4.5 to 40
2-output 3.3 V PCIe Gen1/2/3 Clock Generator -- 9FGL0241AKILF
from Integrated Device Technology

The 9FGL0241 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 2 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0241 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LP-HCSL,LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; VFQFPN
IC PLL CLOCK DRIVER 1.8V 40VQFN -- 815-CDCU877RHAT [CDCU877RHAT from Texas Instruments]
from Utmel Electronic Limited

IC PLL CLOCK DRIVER 1.8V 40VQFN [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 40-VFQFN Exposed Pad
  • Device Type: Clock Driver
  • Supply Voltage: 1.7 to 1.9
2.5V CMOS Dual 1-to-5 Clock Driver -- 49FCT20805PYGI
from Integrated Device Technology

The FCT20805 is a 2.5 volt clock driver built using advanced CMOS technology. The device consists of two banks of drivers, each with a 1:5 fanout and its own output enable control. The device has a "heartbeat " monitor for diagnostics and PLL driving. The MON output is identical to all... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: CMOS; LVCMOS
  • Device Type: Clock Driver
  • Package Type: Surface Mount; SSOP; SSOP
IC RESET GENERATOR ULLGA-6 -- 598-CAT872-50ULGT3 [CAT872-50ULGT3 from onsemi]
from Utmel Electronic Limited

IC RESET GENERATOR ULLGA-6 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 6-XFLGA
  • Device Type: Multi-Voltage Supervisor; Clock Generator
  • Supply Voltage: 1.8
2.5V Wide Range Frequency Clock Driver -- 95V857AGILF
from Integrated Device Technology

2.5V Wide Range Frequency DDR1 Clock Driver (45MHz - 233MHz) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; TSSOP
  • Device Type: Clock Driver
  • Operating Temperature: -40 to 85
IC, 9BIT PARITY GENERATOR, DIP-14 -- 815-SN74LS280N [SN74LS280N from Texas Instruments]
from Utmel Electronic Limited

IC, 9BIT PARITY GENERATOR, DIP-14 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: DIP; 14-DIP (0.300, 7.62mm)
  • Device Type: Clock Generator
  • Supply Voltage: 4.75 to 5.25
2.5V,CMOS 1-to-10 Clock Driver -- 74FCT20807PYGI
from Integrated Device Technology

Alternative Products. NOTICE - The following device(s) are recommended alternatives: 74FCT3807S - Low Skew 1 to 10 Clock Buffer Improved jitter performance, smaller package. The FCT20807 is a 2.5V compatible, high speed, low noise, 1:10 fanout, non-inverting clock buffer. The large fanout from a... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVCMOS
  • Device Type: Clock Driver
  • Package Type: Surface Mount; SSOP; SSOP
IC, ISOLATED FEEDBACK GENERATOR, 16-SOIC - More Details -- 815-UC3901DWG4 [UC3901DWG4 from Texas Instruments]
from Utmel Electronic Limited

IC, ISOLATED FEEDBACK GENERATOR, 16-SOIC - More Details [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: SOIC
  • Device Type: Clock Generator
  • Supply Voltage: 10
3.3V CMOS 1-to-2 Clock Driver -- 74FCT38072DCGI8
from Integrated Device Technology

Alternative Products. NOTICE - The following device(s) are recommended alternatives: 74FCT38072S - Low Skew 1 to 2 Clock Buffer Improved jitter performance, smaller package. The FCT38072 is a 3.3V clock driver built using advanced CMOS technology. This low skew clock driver offers 1:2 fanout. The... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: CMOS; LVCMOS
  • Device Type: Clock Driver
  • Package Type: Surface Mount; SOIC; SOIC
Parity Generator/Checker 9-Bit 14-Pin SOP -- 815-SN74AS280NS [SN74AS280NS from Texas Instruments]
from Utmel Electronic Limited

Parity Generator/Checker 9-Bit 14-Pin SOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 5
  • Device Type: Clock Generator
32.768KHz Clock Oscillator -- MK3200SILF
from Integrated Device Technology

The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power down pin and allows you to tri state the output clock for in-circuit testing. IDT manufactures the largest variety of... [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LVCMOS
  • Device Type: Real Time Clock
  • Package Type: Surface Mount; SOIC; SOIC
PLL Clock Driver Single 20MHz to 175MHz 24-Pin TSSOP T/R -- 815-CDCVF2509APWR [CDCVF2509APWR from Texas Instruments]
from Utmel Electronic Limited

PLL Clock Driver Single 20MHz to 175MHz 24-Pin TSSOP T/R [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 24-TSSOP (0.173, 4.40mm Width)
  • Device Type: PLL Clock Driver; Clock Driver
  • Supply Voltage: 3 to 3.6
4-output 1.5 V PCIe Gen1-2-3 Clock Generator -- 9FGU0431AKILF
from Integrated Device Technology

The 9FGU0431 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family. The device has 4 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses. [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LP-HCSL,LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; VFQFPN
PLL Clock Generator Single 20-Pin TSSOP T/R -- 233-PI6C557-05LEX [PI6C557-05LEX from DIODES Incorporated]
from Utmel Electronic Limited

PLL Clock Generator Single 20-Pin TSSOP T/R [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: 20-TSSOP (0.173, 4.40mm Width)
  • Device Type: Clock Generator
  • Supply Voltage: 3.13 to 3.46
4-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms -- 9FGU0441AKILF
from Integrated Device Technology

The 9FGU0441 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 Ω. The device has 4 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses. [See More]

  • Features / Standards: Lead-Free
  • Bus Interface: LP-HCSL,LVCMOS
  • Device Type: Clock Generator
  • Package Type: Surface Mount; VFQFPN
PLL Clock Generator Single 64-Pin TQFP EP Tray -- 378-813078BYILF [813078BYILF from Integrated Device Technology]
from Utmel Electronic Limited

PLL Clock Generator Single 64-Pin TQFP EP Tray [See More]

  • Features / Standards: RoHS; Lead-Free
  • Package Type: TQFP
  • Device Type: Clock Generator
  • Supply Voltage: 3.3