Southern US Only Painting Services
1 Result
Paramount Metal Finishing Company
from Paramount Metal Finishing Company
from Paramount Metal Finishing Company
Paramount Metal Finishing. 1515 West Elizabeth Ave. Linden, NJ 07036. Tel: 908-862-0772. Fax: 908-862-9477. Contact: bnegrin@pmfnj.com. www.pmf1.com. Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We... [See More]
- Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
- Functional Capabilities: Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant
- Coating Capabilities: Dip or Immersion Coating; Powder Coating; Spray Coating; General Painting
- Certifications: ISO 9001:2008; Six Sigma Trained