Integral Regulator Spray Tanks and Cups
from Carlisle
Name: 10 Gallon Galvanized. Part Number: 83G-10XX Series. Family: Galvanized Tanks. Type: Pressure Tank. Wetted Materials: Galvanized lid and tank shell. Fluid Out: Fluid Outlet = 3/8" NPS. Capacity: 11.8 Gallons 83G-1023 shown. Regulation: Single or Double. Agitator: Standard (Indirect), or none. [See More]
- Features: Agitator (optional feature); Regulator
- Tank Capacity: 10
- Type: Pressure Tank, Pot or Hopper
- Materials of Construction: Steel / Aluminum
from Carlisle
Name: 2 Gallon Galvanized Part Number: 83G-2XX Series. Family: Galvanized Tanks. Type: Pressure Tank. Wetted Materials: Galvanized lid and tank shell. Air In: Air Inlet - 1/4" NPS. Fluid Out: Fluid Outlet - 3/8" NPS. Capacity: 2.8 Gallons - 83G-221 shown. Fits Pail Size: 1 Gallon Pail. Regulation:... [See More]
- Features: Agitator (optional feature); Regulator
- Tank Capacity: 2
- Type: Pressure Tank, Pot or Hopper
- Materials of Construction: Steel / Aluminum
from Carlisle
Name: 30 Gallon Standard Galvanized Units. Part Number: 83-5801 or 83-5807. Family: Galvanized Tanks. Type: Pressure Tank. Max Output Pressure: 110 psi maximum working pressure. Wetted Materials: Galvanized. Fluid Out: 3/8" NPS. Capacity: 30 Gallon. Regulation: Single Regulation. Agitator: Indirect... [See More]
- Features: Agitator (optional feature); Regulator
- Air / Gas Pressure: 110
- Type: Pressure Tank, Pot or Hopper
- Tank Capacity: 30
from Carlisle
Name: 5 Gallon Galvanized Part Number: 83G-5XX Series. Family: Galvanized Tanks. Type: Pressure Tank. Wetted Materials: Galvanized lid and tank shell. Air In: Air Inlet = 1/4" NPS. Fluid Out: Fluid Outlet = 3/8" NPS. Capacity: 9.8 Gallons - 83G-520. Fits Pail Size: 5 Gallon Pails. Regulation: Single... [See More]
- Features: Agitator (optional feature); Regulator
- Tank Capacity: 5
- Type: Pressure Tank, Pot or Hopper
- Materials of Construction: Steel / Aluminum
from Carlisle
Name: 60 Gallon Standard Galvanized Units. Part Number: 83-5701 and 83-5707. Family: Galvanized Tanks. Type: Pressure Tank. Max Output Pressure: 110 psi maximum working pressure. Wetted Materials: Galvanized lid and tank shell. Air In: 1/4" NPS. Fluid Out: 3/8" NPS. Capacity: 60 gallon. Regulation:... [See More]
- Features: Agitator (optional feature); Regulator
- Air / Gas Pressure: 110
- Type: Pressure Tank, Pot or Hopper
- Tank Capacity: 60
from Carlisle
Name: PT ASME SS Lid/Zinc Shell. Part Number: 83Z Series. Family: PT ASME Code Tanks. Type: Pressure Tank. Max Output Pressure: 80 PSI. Wetted Materials: Stainless Steel Lid, Wetted Lid parts, Zinc Plated tank shell. Air Inlet: 1/4" NPS. Fluid Outlet: 3/8" NPS. Capacity: 2.8 Gallons. Fits Pail Size:... [See More]
- Features: Agitator (optional feature); Regulator
- Air / Gas Pressure: 80
- Type: Pressure Tank, Pot or Hopper
- Tank Capacity: 2.8
from Carlisle
Name: 10 Gallon Stainless Steel. Part Number: 83S-10XX Series. Family: Stainless Steel Tanks. Type: Pressure Tank. Wetted Materials: All Stainless Steel. Air In: Air Inlet = 1/4" NPS. Fluid Out: Fluid Outlet = 3/8" NPS. Capacity: 11.8 Gallons - 83S-1023 shown. Regulation: Single, Double, None. [See More]
- Features: Agitator (optional feature); Regulator
- Tank Capacity: 10
- Type: Pressure Tank, Pot or Hopper
- Materials of Construction: Stainless
from Carlisle
Name: 2 Gallon Stainless Steel. Part Number: 83S-2XX Series. Family: Stainless Steel Tanks. Type: Pressure Tank. Wetted Materials: Stainless Steel Lid, Wetted Lid parts, stainless steel tank shell. Air In: Air Inlet = 1/4" NPS. Fluid Out: Fluid Outlet = 3/8" NPS. Capacity: 2.8 Gallons - 83S-221... [See More]
- Features: Agitator (optional feature); Regulator
- Tank Capacity: 2
- Type: Pressure Tank, Pot or Hopper
- Materials of Construction: Stainless