Floor / Skid Spray Tanks and Cups
from Sames North American Corporation
SAMES Airspray Tanks are dedicated to all the applications: from a light aluminum 2L (0.5 gal) to feed a touch-up gun to a heavy duty 7 bar (100 psi) 50L (13 gal) stainless steel tank for high production. Easy to work with: Easy to use, easy maintenance. New Premium Agitator: Lube-free and very high... [See More]
- Mounting: Floor or Skid
- Fluid Pressure: 102
- Type: Pressure Tank, Pot or Hopper
from Sames North American Corporation
The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on... [See More]
- Mounting: Floor or Skid
- Air / Gas Pressure: 102
- Type: Pressure Tank, Pot or Hopper
- Tank Capacity: 50
from Sames North American Corporation
The Inocart NDT is a simple and complete manual solution for Non-Destructive Testing (NDT). Using the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the developer... [See More]
- Mounting: Floor or Skid
- Air / Gas Pressure: 102
- Type: Pressure Tank, Pot or Hopper
- Tank Capacity: 15