Tank / Pressure Pot Spray Tanks and Cups
from Sames North American Corporation
Perfectly balanced, the FPro S suction paint spray gun provides a superior finish for all levels of painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in high-end finishing markets. Professional Finishing For All Painters!. Breakthrough in Airspray... [See More]
- Type: Pressure Tank, Pot or Hopper
- Mounting: Handheld
- Air / Gas Pressure: 36 to 87
from Sames North American Corporation
SAMES Airspray Tanks are dedicated to all the applications: from a light aluminum 2L (0.5 gal) to feed a touch-up gun to a heavy duty 7 bar (100 psi) 50L (13 gal) stainless steel tank for high production. Easy to work with: Easy to use, easy maintenance. New Premium Agitator: Lube-free and very high... [See More]
- Type: Pressure Tank, Pot or Hopper
- Mounting: Floor or Skid
- Fluid Pressure: 102
from Sames North American Corporation
The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on... [See More]
- Type: Pressure Tank, Pot or Hopper
- Tank Capacity: 50
- Air / Gas Pressure: 102
- Mounting: Floor or Skid
from Sames North American Corporation
The Inocart NDT is a simple and complete manual solution for Non-Destructive Testing (NDT). Using the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the developer... [See More]
- Type: Pressure Tank, Pot or Hopper
- Tank Capacity: 15
- Air / Gas Pressure: 102
- Mounting: Floor or Skid
from Sames North American Corporation
DESCRIPTION. Good value for money. Comfortable spray gun. Easy to repair. Performance. 1 Fine adjustments to achieve the perfect spray pattern for all applications. SAMES finishing quality at entry price level. SAMES's experience in Airspray since 1924. Productivity. 2 "Fine atomization" aircap... [See More]
- Type: Pressure Tank, Pot or Hopper
- Fluid Pressure: 87.02
- Air / Gas Pressure: 87
- Tank Capacity: 0.6000
from Sames North American Corporation
Outstanding atomization quality. Improved ergonomics, light & compact. Special cup design: the gun holds by itself anywhere between two spray operations. ► For configurations and part numbers, please refer to the Documents tab. Performance. Very fine atomization for a high-gloss finish. [See More]
- Type: Pressure Tank, Pot or Hopper
- Fluid Pressure: 43.51
- Air / Gas Pressure: 44
- Materials of Construction: Steel / Aluminum
from Carlisle
Name: 10 Gallon Galvanized. Part Number: 83G-10XX Series. Family: Galvanized Tanks. Type: Pressure Tank. Wetted Materials: Galvanized lid and tank shell. Fluid Out: Fluid Outlet = 3/8" NPS. Capacity: 11.8 Gallons 83G-1023 shown. Regulation: Single or Double. Agitator: Standard (Indirect), or none. [See More]
- Type: Pressure Tank, Pot or Hopper
- Materials of Construction: Steel / Aluminum
- Tank Capacity: 10
- Mounting: Tank Mount
from Aervoe Industries Incorporated
Required for application of Aervoe products through the GPT system [See More]
- Type: Pressure Tank, Pot or Hopper
- Features: PressureFeed
- Mounting: Cart or Handtruck
from Carlisle
Name: 2 Gallon Galvanized Part Number: 83G-2XX Series. Family: Galvanized Tanks. Type: Pressure Tank. Wetted Materials: Galvanized lid and tank shell. Air In: Air Inlet - 1/4" NPS. Fluid Out: Fluid Outlet - 3/8" NPS. Capacity: 2.8 Gallons - 83G-221 shown. Fits Pail Size: 1 Gallon Pail. Regulation:... [See More]
- Type: Pressure Tank, Pot or Hopper
- Materials of Construction: Steel / Aluminum
- Tank Capacity: 2
- Mounting: Tank Mount
from Carlisle
Name: 30 Gallon Standard Galvanized Units. Part Number: 83-5801 or 83-5807. Family: Galvanized Tanks. Type: Pressure Tank. Max Output Pressure: 110 psi maximum working pressure. Wetted Materials: Galvanized. Fluid Out: 3/8" NPS. Capacity: 30 Gallon. Regulation: Single Regulation. Agitator: Indirect... [See More]
- Type: Pressure Tank, Pot or Hopper
- Tank Capacity: 30
- Air / Gas Pressure: 110
- Materials of Construction: Steel / Aluminum; Stainless
from Carlisle
Name: 5 Gallon Galvanized Part Number: 83G-5XX Series. Family: Galvanized Tanks. Type: Pressure Tank. Wetted Materials: Galvanized lid and tank shell. Air In: Air Inlet = 1/4" NPS. Fluid Out: Fluid Outlet = 3/8" NPS. Capacity: 9.8 Gallons - 83G-520. Fits Pail Size: 5 Gallon Pails. Regulation: Single... [See More]
- Type: Pressure Tank, Pot or Hopper
- Materials of Construction: Steel / Aluminum
- Tank Capacity: 5
- Mounting: Tank Mount
from Carlisle
Name: 60 Gallon Standard Galvanized Units. Part Number: 83-5701 and 83-5707. Family: Galvanized Tanks. Type: Pressure Tank. Max Output Pressure: 110 psi maximum working pressure. Wetted Materials: Galvanized lid and tank shell. Air In: 1/4" NPS. Fluid Out: 3/8" NPS. Capacity: 60 gallon. Regulation:... [See More]
- Type: Pressure Tank, Pot or Hopper
- Tank Capacity: 60
- Air / Gas Pressure: 110
- Materials of Construction: Steel / Aluminum; Stainless
from Carlisle
Name: PT ASME SS Lid/Zinc Shell. Part Number: 83Z Series. Family: PT ASME Code Tanks. Type: Pressure Tank. Max Output Pressure: 80 PSI. Wetted Materials: Stainless Steel Lid, Wetted Lid parts, Zinc Plated tank shell. Air Inlet: 1/4" NPS. Fluid Outlet: 3/8" NPS. Capacity: 2.8 Gallons. Fits Pail Size:... [See More]
- Type: Pressure Tank, Pot or Hopper
- Tank Capacity: 2.8
- Air / Gas Pressure: 80
- Materials of Construction: Stainless