Steel / Aluminum Spray Tanks and Cups

7 Results
Gravity Airspray Spray Gun -- FSTART G
from Sames North American Corporation

DESCRIPTION. Good value for money. Comfortable spray gun. Easy to repair. Performance. 1 Fine adjustments to achieve the perfect spray pattern for all applications. SAMES finishing quality at entry price level. SAMES's experience in Airspray since 1924. Productivity. 2 "Fine atomization" aircap... [See More]

  • Materials of Construction: Steel / Aluminum
  • Air / Gas Pressure: 87
  • Type: Pressure Tank, Pot or Hopper
  • Fluid Pressure: 87.02
S3 A HPA Manual Airspray Spray Gun Suction
from Sames North American Corporation

Outstanding atomization quality. Improved ergonomics, light & compact. Special cup design: the gun holds by itself anywhere between two spray operations. ► For configurations and part numbers, please refer to the Documents tab. Performance. Very fine atomization for a high-gloss finish. [See More]

  • Materials of Construction: Steel / Aluminum
  • Air / Gas Pressure: 44
  • Type: Pressure Tank, Pot or Hopper
  • Fluid Pressure: 43.51
S3 G HPA Manual Airspray Spray Gun Gravity
from Sames North American Corporation

Small to medium viscosity material. Specific aircap for line fan: very precise touch-up work. Improved ergonomics: light & compact body and small cup (0.25L). ► For configurations and part numbers, please refer to the Documents tab. Performance. Very fine atomization for a high-gloss... [See More]

  • Materials of Construction: Steel / Aluminum
  • Air / Gas Pressure: 44
  • Type: Pressure Tank, Pot or Hopper
  • Fluid Pressure: 43.51
Galvanized Tank -- 10 Gallon Galvanized
from Carlisle

Name: 10 Gallon Galvanized. Part Number: 83G-10XX Series. Family: Galvanized Tanks. Type: Pressure Tank. Wetted Materials: Galvanized lid and tank shell. Fluid Out: Fluid Outlet = 3/8" NPS. Capacity: 11.8 Gallons 83G-1023 shown. Regulation: Single or Double. Agitator: Standard (Indirect), or none. [See More]

  • Materials of Construction: Steel / Aluminum
  • Tank Capacity: 10
  • Type: Pressure Tank, Pot or Hopper
  • Mounting: Tank Mount
Sure Shot® Compressed Air Sprayers
from DME Company

Sure Shot ®. “The sensible alternative to aerosols ”. Ideal for our bulk mold sprays. Uses compressed air as propellant. No CFC ’s , Freon or disposal. Completely reusable & refillable. 5 models to suit your needs. Choose your sprayer and spray and say good-bye to aerosols! [See More]

  • Materials of Construction: Steel / Aluminum
  • Tank Capacity: 0.0625 to 0.2500
  • Type: Spray Cup
  • Mounting: Handheld
Galvanized Tank -- 2 Gallon Galvanized
from Carlisle

Name: 2 Gallon Galvanized Part Number: 83G-2XX Series. Family: Galvanized Tanks. Type: Pressure Tank. Wetted Materials: Galvanized lid and tank shell. Air In: Air Inlet - 1/4" NPS. Fluid Out: Fluid Outlet - 3/8" NPS. Capacity: 2.8 Gallons - 83G-221 shown. Fits Pail Size: 1 Gallon Pail. Regulation:... [See More]

  • Materials of Construction: Steel / Aluminum
  • Tank Capacity: 2
  • Type: Pressure Tank, Pot or Hopper
  • Mounting: Tank Mount
Galvanized Tank -- 30 Gallon Standard Galvanized
from Carlisle

Name: 30 Gallon Standard Galvanized Units. Part Number: 83-5801 or 83-5807. Family: Galvanized Tanks. Type: Pressure Tank. Max Output Pressure: 110 psi maximum working pressure. Wetted Materials: Galvanized. Fluid Out: 3/8" NPS. Capacity: 30 Gallon. Regulation: Single Regulation. Agitator: Indirect... [See More]

  • Materials of Construction: Steel / Aluminum; Stainless
  • Air / Gas Pressure: 110
  • Type: Pressure Tank, Pot or Hopper
  • Tank Capacity: 30