IEC Switch Mode Transformers

2 Results
Off-Line Switch Mode Transformer -- TSD-1684
from Premier Magnetics, Inc.

— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —. Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz. Up to 6000Vrms of Isolation [See More]

  • Standards: IEC
  • Input Voltage: 85
  • Mounting: PCB/SMD
  • Output Voltage: 2.5 to 12
Off-Line Tiny Switch Mode Transformer -- PNY-05015
from Premier Magnetics, Inc.

Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an isolated output with efficiencies up to 90%. Premiers' PNY-05015... [See More]

  • Standards: CSA; IEC; UL
  • Mounting: PCB/SMD
  • Topology: Forward (Buck); Boost
  • Input Voltage: 85