Flyback Switch Mode Transformers

2 Results
FA2636 Flyback Transformer for Texas Instruments LM5001 -- FA2636-AL FA2636-ALD
from Coilcraft, Inc.

Developed for Texas Instruments LM5001 Switch Mode Regulator. Isolated flyback transformer designed to operate in continuous mode. Designed for 16 – 36 Volt input; 250 kHz operating frequency [See More]

  • Topology: Flyback
  • Operating Temperature: -40 to 85
  • DCR: 0.2250
  • Core Type: Toroidal Core; Ferrite
Switch Mode Transformer 50kHz -- EE2219
from Tamura Corporation of America

Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred ” low cost packages. Mechanical dimensions are... [See More]

  • Topology: Flyback
  • Power Rating (Watts): 7 to 11
  • Operating Frequency: 50000
  • Maximum Dimension: 2.3