Forward (Buck) Transformer Switch Mode Transformers
from Premier Magnetics, Inc.
Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an isolated output with efficiencies up to 90%. Premiers' PNY-05015... [See More]
- Topology: Forward (Buck); Boost
- Input Voltage: 85
- Mounting: PCB/SMD
- Output Voltage: 11.2
from Tamura Corporation of America
Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred ” low cost packages. Mechanical dimensions are... [See More]
- Topology: Forward (Buck)
- Power Rating (Watts): 12 to 28
- Operating Frequency: 100000
- Maximum Dimension: 2.3
from Premier Magnetics, Inc.
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —. Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz. Up to 6000Vrms of Isolatio [See More]
- Topology: Forward (Buck); Boost
- Input Voltage: 85
- Mounting: PCB/SMD
- Output Voltage: 12