UL Switch Mode Transformers

3 Results
Switch Mode/High Frequency Gate Drive Transformers -- GDE25-1
from Triad Magnetics

Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and... [See More]

  • Standards: UL; UL
  • Operating Frequency: 200000
Off-Line Switch Mode Link Switch Transformers -- PNK-30001
from Premier Magnetics, Inc.

Designed for Use with Power Integrations IC's, LINK Switch Family. Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C. 3000... [See More]

  • Standards: RoHS; CSA; IEC; UL
  • Input Voltage: 85 to 265
  • Mounting: PCB/SMD
  • Output Voltage: 12
Off-Line Tiny Switch Mode Transformer -- PNY-05015
from Premier Magnetics, Inc.

Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an isolated output with efficiencies up to 90%. Premiers' PNY-05015... [See More]

  • Standards: CSA; IEC; UL
  • Mounting: PCB/SMD
  • Topology: Forward (Buck); Boost
  • Input Voltage: 85