SOT23 Electrostatic Discharge (ESD) Suppressors

4 Results
Multi-Purpose ESD Devices -- ESD24VS2U
from Infineon Technologies AG

Silicon TVS Diode. Summary of Features: - ESD / transient protection of CAN/LIN bus networks power supply lines according to: IEC61000-4-2 (ESD): ±30kV (air / contact) ,IEC61000-4-4 (EFT): 80 A (5/50 ns) ,IEC61000-4-5 (surge): 5 A (8/20 μs) ,ISO7637-2: Pulse 1 (max. 50 V), Pulse 2 (max. [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; PG-SOT23-3
  • Clamping Voltage: 2.6
  • Current Surge: 5
  • Capacitance: 48
ESD Suppressor Diode Arrays 6V 6-Pin SOT-23 T/R -- 461-SRV05-4HTG [SRV05-4HTG from Littelfuse, Inc.]
from Utmel Electronic Limited

ESD Suppressor Diode Arrays 6V 6-Pin SOT-23 T/R [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
  • Supply Voltage (VS): 6
  • Configuration: Chip Array
  • Clamping Voltage: 13.2
ESD Suppressor TVS ±15kV 6-Pin SOT-23 T/R -- 684-SMS15C.TCT [SMS15C.TCT from Semtech Corp.]
from Utmel Electronic Limited

ESD Suppressor TVS ±15kV 6-Pin SOT-23 T/R [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
  • Capacitance: 100
  • Clamping Voltage: 29
  • Leakage Current: 1000
ESD Suppressor TVS 30kV Automotive 5-Pin TSOP T/R -- 598-NUP4004M5T1G [NUP4004M5T1G from onsemi]
from Utmel Electronic Limited

ESD Suppressor TVS 30kV Automotive 5-Pin TSOP T/R [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
  • Capacitance: 32
  • Supply Voltage (VS): 6
  • Leakage Current: 1000