RoHS Compliant Electrostatic Discharge (ESD) Suppressors
from Infineon Technologies AG
Uni-directional Ultra-low Capacitance ESD / Transient Protection Array. Summary of Features: - ESD / Transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±24 kV (air), ±20 kV (contact) – IEC61000-4-4 (EFT): ±3 kV / ±60 A (5/50 ns)... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-5
- Clamping Voltage: 6
- Current Surge: 3
- Capacitance: 0.4000
from VICFUSE
ESD Suppressors - Diode-mode Series - PD02S100D201PT [See More]
- Supply Voltage (VS): 10
- Standards and Certifications: RoHS
- Trigger Current: 1
from Nexperia B.V.
4-fold bidirectional ElectroStatic Discharge (ESD) protection array designed to protect up to four lines from the damage caused by ESD and other transients. The device is housed in a leadless extremely thin small DFN1308-6 (SOT8006) Surface-Mounted Device (SMD) plastic package. Features and... [See More]
- Configuration: Chip Array
- Standards and Certifications: RoHS
- Mounting / Packaging: SOT8006 SOT8006
from Qorvo
Qorvo's TQP200002 is an ESD protection device. It has been fabricated in GaAs MESFET technology and has been especially developed for high frequency applications. It delivers bi-directional protection with very low leakage currents and extremely low capacitance. It is ideally suited for cellular... [See More]
- Mounting / Packaging: T/SLP-3
- Capacitance: 0.2900
- Trigger Voltage: 18 to 41
- Leakage Current: 15 to 500
from Rochester Electronics
ESD110 - Low Capacitance ESD Device [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
Bi-directional Ultra Low Capacitance ESD / Transient Protection. Summary of Features: - ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact). - Maximum working voltage: VRWM = ±15 V. - Ultra low capacitance CL = 0.09 pF I/O to GND... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-2
- Capacitance: 0.1300
- Clamping Voltage: 48
- VESD: -10000 to 10000
from VICFUSE
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 [See More]
- Standards and Certifications: RoHS
from Nexperia B.V.
4-fold unidirectional ElectroStatic Discharge (ESD) protection array designed to protect up to four lines from the damage caused by ESD and other transients. The device is housed in a leadless extremely thin small DFN1308-6 (SOT8006B) Surface-Mounted Device (SMD) plastic package. Features and... [See More]
- Configuration: Chip Array
- Standards and Certifications: RoHS
- Mounting / Packaging: SOT8006B SOT8006B
from Rochester Electronics
ESD204 - Multi-Purpose ESD Device [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
Bi-directional Ultra Low Capacitance ESD / Transient Protection. Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) • Maximum working voltage: VRWM = ±15 V • Ultra low capacitance CL = 0.09... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSSLP-2
- Capacitance: 0.1300
- Clamping Voltage: 48
- VESD: -10000 to 10000
from Nexperia B.V.
Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia... [See More]
- Mounting / Packaging: SOT23 SOT23
- Standards and Certifications: RoHS
from Rochester Electronics
ESD7011 - ESD Protection Diode Micro Packaged Diodes for ESD Protection [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
Low clamping voltage bi-directional ESD / Transient Protection Diode. Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SG-WLL-2
- Clamping Voltage: 26.5
- Current Surge: 3
- Capacitance: 3.2
from Nexperia B.V.
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted... [See More]
- Mounting / Packaging: OL-PCMF1HDMI2BA-C OL-PCMF1HDMI2BA-C
- Standards and Certifications: RoHS
from Rochester Electronics
PESD12VS2UQ - Double ESD protection diode in SOT663 package [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
Ultra-low Capacitance ESD / Transient / Surge Protection Array. Summary of Features: - ESD / Transient protection of high speed data lines exceeding :IEC61000-4-2 (ESD): ±25 kV (air / contact) , IEC61000-4-4 (EFT): ±2.5 kV / ±50 A (5/50 ns) ,IEC61000-4-5 (surge): ±6 A... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-SC74-6
- Clamping Voltage: 5.4
- Current Surge: 6
- Capacitance: 0.4500 to 1
from Nexperia B.V.
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted... [See More]
- Mounting / Packaging: OL-PCMF2HDMI2BA-C OL-PCMF2HDMI2BA-C
- Standards and Certifications: RoHS
from Rochester Electronics
PESD15VL1BA - Low capacitance bidirectional ESD protection diode in SOD323 [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
RF ESD Protection Diode. Summary of Features: - ESD protection of RF antenna / interfaces or ultra high speed data lines acc. to: IEC61000-4-2 (ESD): ± 15 KV (air / contact) , IEC61000-4-4 (EPT): 40 A (5/50 ns) , IEC61000-4-5 (surge): 5 A (8/20 μs). - Very low line capacitance: 0.4 pF @ 1... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-4
- Capacitance: 0.4000
- Current Surge: 5
- VESD: 15000
from Nexperia B.V.
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted... [See More]
- Mounting / Packaging: OL-PCMF3HDMI2BA-C OL-PCMF3HDMI2BA-C
- Standards and Certifications: RoHS
from Rochester Electronics
PESD15VS1ULS - Unidirectional ESD protection diode [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode. Summary of Features: - • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SG-WLL-2
- Clamping Voltage: 30
- Current Surge: 2.5
- Capacitance: 0.2800
from Nexperia B.V.
The IP4220CZ6 is designed to protect I/O lines sensitive to capacitive load, such as USB 2.0, Ethernet, Digital Video Interface (DVI) and so on, from damage due to ElectroStatic Discharge (ESD). It incorporates four pairs of ultra low capacitance rail-to-rail ESD protection diodes plus a Zener diode... [See More]
- Mounting / Packaging: SOT457 SOT457
- Standards and Certifications: RoHS
from Rochester Electronics
PESD1USB3B - ESD protection for differential data lines [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode. Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SG-WLL-2
- Clamping Voltage: 20
- Current Surge: 2.5
- Capacitance: 0.2000
from Nexperia B.V.
The IP4256CZ5-W is a dual-channel RC low-pass filter which provides high-level ElectroStatic Discharge (ESD) protection. The device is designed to protect a range of portable communication transmitter applications against unwanted RF signals. Incorporated diodes provide protection to downstream... [See More]
- Mounting / Packaging: SOT665 SOT665
- Standards and Certifications: RoHS
from Rochester Electronics
PESD24VV2BT - Bidirectional double ESD protection diode [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode. Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±18 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SG-WLL-2
- Clamping Voltage: 27
- Current Surge: 2.5
- Capacitance: 0.3000
from Nexperia B.V.
Bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882-S1) leadless ultra small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits. Bidirectional protection of one... [See More]
- Mounting / Packaging: SOD882-S1 SOD882-S1
- Standards and Certifications: RoHS
from Rochester Electronics
PESD2ETH-AD - Ultra low capacitance double rail-to-rail ESD protection diode [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
RF ESD Protection Diode. Summary of Features: - ESD / transient protection of RF antenna /interfaces or ultra high speed data lines acc. to:IEC61000-4-2 (ESD): ± 20 kV (contact),IEC61000-4-4 (EFT): 40 A (5/50 ns),IEC61000-4-5 (surge): 10 A (8/20 μs). - Ultra low capacitance of 1 pF... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-SOT323-3
- Capacitance: 1 to 1.5
- Current Surge: 10
- VESD: 20000
from Nexperia B.V.
Bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN0603-2 leadless ultra small Surface-Mounted Device (SMD) package. The device is designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits. Bidirectional protection of one line. [See More]
- Mounting / Packaging: SOD972-S1 SOD972-S1
- Standards and Certifications: RoHS
from Rochester Electronics
PESDxUSB3B/C series - ESD protection for differential data lines [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
Ultra-low Capacitance ESD / Transient Protection Array. Summary of Features: - ESD / transient protection of high speed data lines exceeding : IEC61000-4-2 (ESD): ±20 kV (air / contact) , IEC61000-4-4 (EFT): 2.5 kV / 50 A (5/50 ns) , IEC61000-4-5 (surge): 3 A (8/20 μs). - Maximum working... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-9
- Clamping Voltage: 6
- Current Surge: 3
- Capacitance: 0.4000 to 0.6500
from Nexperia B.V.
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 plastic package, designed to protect one transmission or data line from the damage caused by ESD and other transients. Features and benefits. Unidirectional ESD protection of one line. Low clamping voltage: VCL = 35 V at IPPM... [See More]
- Mounting / Packaging: SOD523 SOD523
- Standards and Certifications: RoHS
from Rochester Electronics
PESD5V0HS-SF - Ultra low capacitance bidirectional ESD protection diode [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
Ultra-Low Capacitance ESD Diode Array. Summary of Features: - ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs). - Max. working voltage: 5.3 V. - Extremely low... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSFP-3
- Clamping Voltage: 10
- Current Surge: 3
- Capacitance: 0.4000 to 0.6000
from Nexperia B.V.
The device is designed to protect high-speed interfaces such as High-Definition Multimedia Interface (HDMI), DisplayPort, USB, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes... [See More]
- Mounting / Packaging: OL-IP4369CX4 OL-IP4369CX4
- Standards and Certifications: RoHS
from Rochester Electronics
PESD4V0W1BCSF - Extremely low capacitance bidirectional ESD protection diode [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
Ultra-Low Capacitance ESD Diode Array. Summary of Features: - ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) , IEC61000-4-4 (EFT): 40 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs). - Max. working voltage: 5.3 V. - Extremely low... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-3
- Clamping Voltage: 10
- Current Surge: 3
- Capacitance: 0.4000 to 0.6000
from Nexperia B.V.
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL)... [See More]
- Mounting / Packaging: SOT1176D SOT1176D
- Standards and Certifications: RoHS
from Infineon Technologies AG
Low Capacitance Bi-directional ESD / Transient Protection Diode. Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs). -... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-3
- Clamping Voltage: 10.2
- Current Surge: 2.5
- Capacitance: 5 to 7
from Nexperia B.V.
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL)... [See More]
- Mounting / Packaging: SOT1165D SOT1165D
- Standards and Certifications: RoHS
from Infineon Technologies AG
Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode. Summary of Features: - ESD / transient protection according to: - – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge). - – IEC61000-4-5 (Surge): 3A (8/20 µs). - Bi-directional, working voltage up... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SG-WLL-2
- Clamping Voltage: 17
- Current Surge: 3
- Capacitance: 6.5
from Nexperia B.V.
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL)... [See More]
- Mounting / Packaging: SOT1176-2 SOT1176-2
- Standards and Certifications: RoHS
from Infineon Technologies AG
Description: Ultra Low Clamping Bidirectional ESD / Transient Protection Diode. Summary of Features: • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge). - IEC61000-4-4 (EFT): 50 A (5/50 ns). – IEC61000-4-5 (Surge): 6A (8/20... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-SC79-2
- Clamping Voltage: 9
- Current Surge: 6
- Capacitance: 12
from Nexperia B.V.
Fully OPEN Alliance IEEE 10BASE-T1s, 100BASE-T1 and 1000BASE-T1 compliant ElectroStatic Discharge (ESD) protection device in a compact DFN1006-2 (SOD882-2) surface-mounted plastic package, designed to protect one automotive Ethernet bus line from the damage caused by ESD and other transients. [See More]
- Mounting / Packaging: SOD882-2 SOD882-2
- Standards and Certifications: RoHS
from Infineon Technologies AG
Bi-directional low Clamping ESD / Transient Protection Diode. Summary of Features: - ESD / transient protection according to: IEC61000-4-2 (ESD): ±25 kV (air/contact) IEC61000-4-4 (EFT): 80 A (5/50 ns) IEC61000-4-5 (surge): 4 A (8/20 μs). - Maximum working voltage: VRWM ±3.3 V. -... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSSLP-2
- Clamping Voltage: 8
- Current Surge: 4
- Capacitance: 6
from Nexperia B.V.
Fully OPEN Alliance IEEE 10BASE-T1s, 100BASE-T1 and 1000BASE-T1 compliant ElectroStatic Discharge (ESD) protection device in a small DFN1006BD-2 (SOD882BD) surface-mounted plastic package with side wettable flanks, designed to protect one automotive in-vehicle network bus line from the damage caused... [See More]
- Mounting / Packaging: SOD882BD SOD882BD
- Standards and Certifications: RoHS
from Infineon Technologies AG
Silicon TVS Diode. Summary of Features: - ESD / transient protection of CAN/LIN bus networks power supply lines according to: IEC61000-4-2 (ESD): ±30kV (air / contact) ,IEC61000-4-4 (EFT): 80 A (5/50 ns) ,IEC61000-4-5 (surge): 5 A (8/20 μs) ,ISO7637-2: Pulse 1 (max. 50 V), Pulse 2 (max. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; PG-SOT23-3
- Clamping Voltage: 2.6
- Current Surge: 5
- Capacitance: 48
from Nexperia B.V.
ESD protection device in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits. Reverse stand-off voltage: VRWM = 24 V. Low... [See More]
- Mounting / Packaging: SOD323 SOD323
- Standards and Certifications: RoHS
from Nexperia B.V.
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits. Reverse stand-off voltage: VRWM = 27 V. Low... [See More]
- Mounting / Packaging: SOT323 SOT323
- Standards and Certifications: RoHS
from Nexperia B.V.
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and... [See More]
- Mounting / Packaging: SOT8015 SOT8015
- Standards and Certifications: RoHS
from Nexperia B.V.
ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and... [See More]
- Mounting / Packaging: SOT8009 SOT8009
- Standards and Certifications: RoHS
from Nexperia B.V.
The device is designed to protect in-vehicle ultra high-speed interfaces in automotive applications, such as Low-Voltage Differential Signaling (LVDS), High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD). The device is housed in an ultra small... [See More]
- Mounting / Packaging: SOT1165-1 SOT1165-1
- Standards and Certifications: RoHS
from Nexperia B.V.
The devices are designed to protect high-speed interfaces such as High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low-Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The devices include four... [See More]
- Mounting / Packaging: SOT1176-1 SOT1176-1
- Standards and Certifications: RoHS
from Nexperia B.V.
The device is designed to protect high-speed interfaces such as SuperSpeed and Hi-Speed USB combination, Secure Digital (SD) card 3.0 and Thunderbolt interfaces against ElectroStatic Discharge (ESD). The device includes six high-level ESD protection diode structures. They protect sensitive... [See More]
- Mounting / Packaging: SOT1358-1 SOT1358-1
- Standards and Certifications: RoHS
from Nexperia B.V.
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and... [See More]
- Mounting / Packaging: SOD962-2 SOD962-2
- Standards and Certifications: RoHS
from Semtech Corp.
Semtech provides reliable system-level Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) circuit protection technologies that meet the industry's toughest requirements. Many low-voltage core chips only offer human body model (HBM) or device level (on-chip) ESD protection, which is... [See More]
- Mounting / Packaging: SOT23 (optional feature)
- Direction: Unidirectional (optional feature); Bidirectional (optional feature)
- Capacitance: 0.1500 to 400
- Standards and Certifications: RoHS
from Utmel Electronic Limited
ESD Suppressor Diode Arrays ±15kV 10-Pin DFN T/R [See More]
- Configuration: Chip Array
- Clamping Voltage: 16.5
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Capacitance: 0.6000
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Configuration: Single Device
- Package Size: 0201; 0402; 0603; 0805; 1206
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Supply Voltage (VS): 3.3 to 56
from Littelfuse, Inc.
XGD Series XTREME-GUARDTM ESD Suppressors protect sensitive electronic equipment against extreme ESD conditions. This series product is specifically designed to suppress fast-rising ESD transients up to 30kV while adding virtually no capacitance to the circuit, which helps preserve signal integrity... [See More]
- Clamping Voltage: 40
- Standards and Certifications: RoHS
from Utmel Electronic Limited
ESD Suppressor Diode Arrays ±15KV 4-Pin X2SON T/R [See More]
- Configuration: Chip Array
- Supply Voltage (VS): 5.5
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Clamping Voltage: 13
from Littelfuse, Inc.
AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating applications up... [See More]
- Clamping Voltage: 40
- Standards and Certifications: RoHS
- Tj: -65 to 125
from Utmel Electronic Limited
ESD Suppressor Diode Arrays ±15KV 6-Pin USON T/R [See More]
- Configuration: Chip Array
- Supply Voltage (VS): 5.5
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Clamping Voltage: 106
from Littelfuse, Inc.
PulseGuard ® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing... [See More]
- Clamping Voltage: 250
- Standards and Certifications: RoHS
from Utmel Electronic Limited
ESD Suppressor Diode Arrays ±18KV 10-Pin SLP-P T/R [See More]
- Configuration: Chip Array
- Clamping Voltage: 15
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Capacitance: 0.4500
from Littelfuse, Inc.
The PGB20402 is an ESD suppressor device. It has advantages of low trigger voltage and low clamp voltage.Along with a more important feature, very low capacitance ensures the ESD sensitive device is protected from damage by high transient voltage while maintaining signal integrity.Also, this low... [See More]
- Clamping Voltage: 40
- Standards and Certifications: RoHS
from Utmel Electronic Limited
ESD Suppressor Diode Arrays ±18kV 6-Pin SLP T/R [See More]
- Configuration: Chip Array
- Clamping Voltage: 15
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Capacitance: 0.7000
from Littelfuse, Inc.
PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low-voltage, high-speed applications where low capacitance is important. Data ports utilizing such... [See More]
- Clamping Voltage: 300
- Standards and Certifications: RoHS
from Utmel Electronic Limited
ESD Suppressor Diode Arrays 6V 6-Pin SOT-23 T/R [See More]
- Configuration: Chip Array
- Supply Voltage (VS): 6
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
- Clamping Voltage: 13.2
from Littelfuse, Inc.
Our ESD devices offer many advantages over traditional protection devices, such as multi-layer varistors (MLVs), which may degrade or distort the signal in high data rate circuits. Compared to miniature gas discharge tubes (GDTs), ESD devices provide a more compact form factor and an economical... [See More]
- Tj: -55 to 125
- Standards and Certifications: RoHS
from Utmel Electronic Limited
ESD Suppressor TVS ±15KV 14-Pin SO T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Clamping Voltage: 9.8
- Supply Voltage (VS): 5
- Capacitance: 350
from Littelfuse, Inc.
Our ESD devices offer many advantages over traditional protection devices, such as multi-layer varistors (MLVs), which may degrade or distort the signal in high data rate circuits. Compared to miniature gas discharge tubes (GDTs), ESD devices provide a more compact form factor and an economical... [See More]
- Tj: -55 to 125
- Standards and Certifications: RoHS
from Utmel Electronic Limited
ESD Suppressor TVS ±15kV 6-Pin SOT-23 T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
- Capacitance: 100
- Clamping Voltage: 29
- Leakage Current: 1000
from Utmel Electronic Limited
ESD Suppressor TVS ±15KV 8-Pin SOIC N T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Clamping Voltage: 24
- Supply Voltage (VS): 12
- Capacitance: 5
from Utmel Electronic Limited
ESD Suppressor TVS ±15kV Automotive 10-Pin UDFN T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Clamping Voltage: 10
- Current Surge: 1
- Capacitance: 0.1500
from Utmel Electronic Limited
ESD Suppressor TVS ±15kV Automotive 2-Pin SOD-923 T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Current Surge: 1
- Supply Voltage (VS): 5
- Clamping Voltage: 9.8
from Utmel Electronic Limited
ESD Suppressor TVS ±15kV T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Capacitance: 0.3000
- Clamping Voltage: 11.4
- Leakage Current: 1000
from Utmel Electronic Limited
ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Clamping Voltage: 10
- Supply Voltage (VS): 3.3
- Capacitance: 0.3700
from Utmel Electronic Limited
ESD Suppressor TVS 15KV 2-Pin XDFN T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Capacitance: 0.3000
- Clamping Voltage: 38.1
- Number of Devices: 1
from Utmel Electronic Limited
ESD Suppressor TVS 16kV Automotive 3-Pin SC-70 T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Current Surge: 1
- Supply Voltage (VS): 22
- Clamping Voltage: 38
from Utmel Electronic Limited
ESD Suppressor TVS 20KV 2-Pin TSSLP T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Capacitance: 17
- Clamping Voltage: 26
- Leakage Current: 100
from Utmel Electronic Limited
ESD Suppressor TVS 20KV 5-Pin SC-70 T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Clamping Voltage: 8
- Supply Voltage (VS): 3.3
- Capacitance: 25
from Utmel Electronic Limited
ESD Suppressor TVS 30KV 2-Pin TNSP T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Capacitance: 270
- Clamping Voltage: 29
- Tj: -40 to 125
from Utmel Electronic Limited
ESD Suppressor TVS 30KV 3-Pin SOT-523 T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Capacitance: 1.2
- Clamping Voltage: 20
- Leakage Current: 100
from Utmel Electronic Limited
ESD Suppressor TVS 30kV Automotive 5-Pin TSOP T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
- Capacitance: 32
- Supply Voltage (VS): 6
- Leakage Current: 1000
from Utmel Electronic Limited
ESD Suppressors 1-ch. PicoGuard for [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
- Clamping Voltage: 11.3
- Supply Voltage (VS): 7
- Capacitance: 9.00E14