Low Profile Conveyor Bulk Handling Conveyors

4 Results
Bunting® Mini-Mover -- SLPC Series
from DME Company

Transfer Parts and Remove Scrap Safely and Efficiently. Bunting Standard-Duty Low-Profile Conveyors require 1 13 ⁄16 ” clearance to the top of the belt. Built to withstand the punishment of punch press and automated applications, these highly popular, compact units can significantly... [See More]

  • Conveyor Type: Low Profile; Belt
  • Speed: 30 to 120
Conveyors and Conveyor Systems
from RUD Chain, Inc.

Bucket elevators, scraper conveyors, chain drives. RUD conveyor and drive systems offer numerous systems solutions for many applications. Whether for conveying, driving or lifting, RUD can provide the appropriate system. Preferably using round steel chains, forked link chains, screw drives or belts... [See More]

  • Conveyor Type: Drag; Flexible Screw; Low Profile; Screw; Bucket; Chain
Low Profile Belt Conveyor
from Industrial Magnetics, Inc.

Low Profile conveyors from Industrial Magnetics, Inc. are available in magnetic or non-magnetic models in a variety of sizes to meet your application. The low overall clearance design requires minimal space for installation, while allowing for fast belt replacement. In addition, the magnetic unit... [See More]

  • Conveyor Type: Low Profile; Belt
  • Speed: 5 to 65
  • Maximum Load: 10 to 60
  • Features and Options: Magnetic (optional feature)
Basic Center Drive Standard Conveyor -- Type B
from Conveyor Technologies, Ltd.

Optional lengths available, belt widths from 2.5 to 24 inches [See More]

  • Conveyor Type: Low Profile; Belt