Magnetic Bulk Handling Conveyors
2 Results
Can Conveying - IMI Magnetic Conveying Rail
from Industrial Magnetics, Inc.
from Industrial Magnetics, Inc.
IMI Magnetic Conveying Rail utilizes powerful permanent magnets to hold ferrous parts such as steel containers, composite cans, cans and lids, firmly in place during conveying. The magnetic rail is installed as a stationary component and allows the conveyor belting to ride over the top of it. The... [See More]
- Features and Options: Magnetic
- Conveyor Type: Can Conveying
Magnetic Automation Conveyor -- Type F
from Conveyor Technologies, Ltd.
from Conveyor Technologies, Ltd.
2.5" to 12" widths, optional widths and lengths available, incline flow [See More]
- Features and Options: Magnetic
- Conveyor Type: Low Profile; Belt