Flexible Screw (Auger) Conveyor Bulk Handling Conveyors

4 Results
Convey-All™/ FSC Flexible Screw Conveyor
from Metalfab, Inc.

Metalfab Convey-All/FSC Flexible Screw Conveyors feature a rugged modular design and provide a highly effective yet economical means to convey powder or granular material without product separation. Conveyors are available in configurations from 10 to 20 ft. lengths with a choice of a 3" diameter... [See More]

  • Conveyor Type: Flexible Screw
  • Features and Options: Sanitary (optional feature)
  • Volume: 2.5 to 7.5
Flexible Screw Conveyor
from Flexicon Corporation

Free-flowing and non-free-flowing materials and blends. Flexicon flexible screw conveyors (also known as helix conveyors, screw conveyors, spiral conveyors and auger conveyors) offer efficiency and versatility, conveying bulk materials ranging from large pellets to sub-micron powders —both... [See More]

  • Conveyor Type: Flexible Screw
  • Features and Options: Portable (optional feature)
Conveyors and Conveyor Systems
from RUD Chain, Inc.

Bucket elevators, scraper conveyors, chain drives. RUD conveyor and drive systems offer numerous systems solutions for many applications. Whether for conveying, driving or lifting, RUD can provide the appropriate system. Preferably using round steel chains, forked link chains, screw drives or belts... [See More]

  • Conveyor Type: Drag; Flexible Screw; Low Profile; Screw; Bucket; Chain
Flexible Screw Conveyors
from Spiroflow Systems, Inc.

Flexible Screw Conveyors. Economical & versatile for a multitude of products & applications. Spiroflow Flexible Screw Conveyors are just that – flexible! They can convey in any direction from horizontal to vertical, routed around fixed obstacles and equipment, and from one room to... [See More]

  • Conveyor Type: Flexible Screw
  • Features and Options: Portable (optional feature); Sanitary
  • Mass Flow: 0.5000 to 29