Drag Conveyor Bulk Handling Conveyors
from Martin Sprocket & Gear, Inc.
Martin manufactures drag conveyors available in several styles. Drag conveyors are well suited for ash handling, wood waste, grain and dust removal. Ranging in capacities up to nearly 32,000 CFH these systems are constructed with heavy-duty formed channel sides, and a bolted bottom pan for quick and... [See More]
- Conveyor Type: Drag
- Volume: 112
- Speed: 200
from Vecoplan, LLC
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be... [See More]
- Conveyor Type: Drag
- Features and Options: Cleated
- Volume: 47.09
from Spiroflow Systems, Inc.
Cablevey Conveyors specializes in manufacturing tubular drag conveyors – cable drag conveyor systems known for their gentle handling, ideal for installations requiring multi-plane conveying. These systems are proficient in transporting fragile bulk products from multiple in-feed points to... [See More]
- Conveyor Type: Drag
- Volume: 1.25 to 33.31
- Speed: 140
- Mass Flow: 1.5 to 40
from RUD Chain, Inc.
Bucket elevators, scraper conveyors, chain drives. RUD conveyor and drive systems offer numerous systems solutions for many applications. Whether for conveying, driving or lifting, RUD can provide the appropriate system. Preferably using round steel chains, forked link chains, screw drives or belts... [See More]
- Conveyor Type: Drag; Flexible Screw; Low Profile; Screw; Bucket; Chain
from Cablevey Conveyors
Cable & Tubular Drag Conveyor Systems. Cablevey tubular drag conveyor systems are designed to move materials in a safe, clean and efficient manner. Our cable and tube conveyors are ideal for moving materials and mixes in a dust-free, contamination-free way. And they ’re ideal for conveying... [See More]
- Conveyor Type: Drag
- Volume: 1.25
- Speed: 100
- Mass Flow: 1.5
from Flexicon Corporation
Handle friable materials gently, efficiently, dust-free. FLEXI-DISC ® Tubular Cable Conveyors (also known as Disc Conveyors and Drag Conveyors) gently slide bulk materials through smooth stainless steel tubing using low-friction polymer discs attached to stainless steel cable. The discs and... [See More]
- Conveyor Type: Drag
from Martin Sprocket & Gear, Inc.
Martin manufactures drag conveyors available in several styles. Drag conveyors are well suited for ash handling, wood waste, grain and dust removal. Allowing for a bend within the system allowing for a reduction in equipment. Under proper design these systems can discharge from a vertical position. [See More]
- Conveyor Type: Drag
- Volume: 33.33
- Speed: 100
from Vecoplan, LLC
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be... [See More]
- Conveyor Type: Drag
- Features and Options: Cleated
from Spiroflow Systems, Inc.
Chainflow Drag Chain Conveyors. The hygienic, heavy-duty, totally enclosed, dust-free Chainflow tubular chain drag conveyor economically conveys dry, hot or cold, powders and granules, particularly fragile materials and a wide variety of chemicals and plastics. Spiroflow ’s Chainflow tubular... [See More]
- Conveyor Type: Drag
- Volume: 12.5
- Speed: ? to 238
from Cablevey Conveyors
Cable & Tubular Drag Conveyor Systems. Cablevey tubular drag conveyor systems are designed to move materials in a safe, clean and efficient manner. Our cable and tube conveyors are ideal for moving materials and mixes in a dust-free, contamination-free way. And they ’re ideal for conveying... [See More]
- Conveyor Type: Drag
- Volume: 8.75
- Speed: 100
- Mass Flow: 11
from Martin Sprocket & Gear, Inc.
Martin manufactures drag conveyors available in several styles. Drag conveyors are well suited for ash handling, wood waste, grain and dust removal. Designed with drop forged chain, sprocket and flights make this system ideal for handling heavy and abrasive products. [See More]
- Conveyor Type: Drag
- Volume: 46.67
- Speed: 50
from Vecoplan, LLC
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be... [See More]
- Conveyor Type: Drag
- Features and Options: Cleated
from Spiroflow Systems, Inc.
Dynaflow Drag Chain Conveyors. The Dynaflow Tubular Drag Chain Conveyor is a mechanical drag conveyor system operating within the confines of a pipe. We call it the Problem Solver in a Pipe!. Spiroflow ’s Dynaflow ® conveyors are structural mechanical drag chain conveyors operating within... [See More]
- Conveyor Type: Drag
- Volume: 12.5
- Speed: 3.38 to 1000
from Cablevey Conveyors
The Clearvey ™ system was originally designed for the nut industry because the stainless steel system would cause rubbing between the nut and the stainless and turn the nut black. The Clearvey ™ also can run frozen foods very well because the temp of the food won't change compared to the... [See More]
- Conveyor Type: Drag
- Volume: 8.75
from Martin Sprocket & Gear, Inc.
Martin manufactures drag conveyors available in several styles. Drag conveyors are well suited for ash handling, wood waste, grain and dust removal. Uniquely designed with an elevated head and tail section helps reduce noise, vibration and chordal action which results in a reduction in maintenance... [See More]
- Conveyor Type: Drag
- Volume: 58.33
- Speed: 175
from Vecoplan, LLC
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be... [See More]
- Conveyor Type: Drag
- Features and Options: Cleated
- Maximum Load: 22400
from Cablevey Conveyors
Cable & Tubular Drag Conveyor Systems. Cablevey tubular drag conveyor systems are designed to move materials in a safe, clean and efficient manner. Our cable and tube conveyors are ideal for moving materials and mixes in a dust-free, contamination-free way. And they ’re ideal for conveying... [See More]
- Conveyor Type: Drag
- Volume: 20.67
- Speed: 100
- Mass Flow: 22.5
from Vecoplan, LLC
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be... [See More]
- Conveyor Type: Drag
- Features and Options: Cleated
- Maximum Load: 22400
from Vecoplan, LLC
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be... [See More]
- Conveyor Type: Drag
- Features and Options: Cleated
- Maximum Load: 32000
from Vecoplan, LLC
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be... [See More]
- Conveyor Type: Drag
- Features and Options: Cleated