Southern US Only Buffing and Polishing Services
2 Results
Glass Polishing
from Keytronic
from Keytronic
Keytronic offers automated glass cutting and edge polishing from our in-house glass facility. Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. The process involves cutting the edges of the glass and then polishing, resulting in a sleek,... [See More]
- Company Information: An industry leader in world class manufacturing and engineering, Keytronic has the capabilities and skills needed to assist you at any phase of the product development cycle.
- Certifications: ASTM C1036-21 standard
- Capabilities: Buffing / Polishing; Sanding or Grinding
- Materials: Glass
Harrison Electropolishing, L.P.
from Harrison Electropolishing, L.P.
from Harrison Electropolishing, L.P.
Electropolishing is an electrochemical process by which surface material is removed by anodic dissolution. Electropolishing removes surface material, beginning with the high points within the microscopic surface texture. By removing these points, the electropolishing process will improve the surface... [See More]
- Company Information: Harrison Electropolishing offers the highest quality precision metal polishing services. Our polishing services may be applied to a wide range of materials including aluminum, stainless steel, nickel alloys & more.
- Additional Services / Processes: On-site / Field (Large Structures)
- Capabilities: Buffing / Polishing; Electropolishing
- Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium