Southwest US Only Buffing and Polishing Services
2 Results
Super Finishing
from Zygo Corporation
from Zygo Corporation
Super Finishing. High Spatial Frequency Roughness (HSFR) <1 Å rms over spatial periods of 10 nm to 1 mm. ZYGO's Super Finishing process produces extremely smooth surfaces over a wide power spectral density (PSD) band on materials such as fused silica, sapphire, YAG, etc. Our unique process... [See More]
- Company Information: Zygo Corporation is a global leader in the design and manufacture of advanced optical metrology systems and ultra-precise optical components and assemblies. Our mission is to enable customer success by delivering innovative precision optical and metrology solutions that exceed expectations.
- Certifications: ISO 9001:2000
- Capabilities: Buffing / Polishing; Super Finishing / Super Polishing Optics
- Additional Services / Processes: Material Selection / Design Assistance; New or OEM Parts
Polishing Service
from Peridot Corporation
from Peridot Corporation
Peridot offers electro-polishing for stainless steel and titanium. We are also capable of tumble-burnishing, hand buffing/polishing and centrifugal high speed finishing. [See More]
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Certifications: ISO 13485; ISO 9001:2008
- Capabilities: Buffing / Polishing; Electropolishing; Mass Finishing (Tumbling / Vibratory); Mirror Finishing; Sanding or Grinding; Media Blasting
- Additional Services / Processes: Material Selection / Design Assistance; Inspection / Monitoring; Research & Development; New or OEM Parts