Northeast US Only Buffing and Polishing Services
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
- Capabilities: Buffing / Polishing; Electropolishing; Mirror Finishing
- Additional Services / Processes: Material Selection / Design Assistance; Research & Development; New or OEM Parts; Replating or Refinishing
from Duval Precision Grinding, Inc.
We can buff and polish to meet your surface finish requirements [See More]
- Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
- Certifications: ISO 9001, FAA Certified Repair Station
- Capabilities: Buffing / Polishing; Honing or Superfinishing; Peening; Sanding or Grinding
- Additional Services / Processes: New or OEM Parts; Replating or Refinishing
from Leonhardt Manufacturing Company, Inc.
Polishing & Chrome Plating. Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes are all... [See More]
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Certifications: ISO 9001:2008
- Capabilities: Abrasive Flow Machining (AFM); Buffing / Polishing; Honing or Superfinishing; Mirror Finishing; Peening; Sanding or Grinding
- Additional Services / Processes: Corrosion Inhibitors; Material Selection / Design Assistance; Inspection / Monitoring; New or OEM Parts
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
- Capabilities: Buffing / Polishing; Electropolishing; Mass Finishing (Tumbling / Vibratory); Peening; Sanding or Grinding
- Additional Services / Processes: Corrosion Inhibitors; Research & Development; Replating or Refinishing
from American Precision Glass Corp.
APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding. Glass Cutting. Glass Beveling & Chamfering. Glass Drilling. [See More]
- Company Information: American Precision Glass offers Glass Polishing and Buffing Services on a contract basis to Companies in Medical, Transportation, Aerospace and Optical Markets throughout North America.
- Certifications: MIL-SPEC / MIL-STD; OEM Specific; RoHS
- Capabilities: Abrasive Flow Machining (AFM); Buffing / Polishing; Mirror Finishing; Sanding or Grinding; Parts Washing / Cleaning
- Materials: Ceramic; Glass
from Metal Cutting Corporation
With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically polish very... [See More]
- Company Information: Metal Cutting Corporation's 100+ barrel, vibratory, centrifugal and ultrasonic finishing systems produce mirror to matte finishes on wire, rod and tubular parts with surface finishes as smooth as 1 micro inch.
- Certifications: ISO 9001:2008
- Capabilities: Buffing / Polishing; Mirror Finishing; Sanding or Grinding
- Materials: Exotic Metals; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Titanium
from Products Finishing, Inc.
Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]
- Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
- Certifications: MIL-SPEC / MIL-STD
- Capabilities: Buffing / Polishing; Electropolishing; Honing or Superfinishing; Mirror Finishing; Sanding or Grinding
- Additional Services / Processes: New or OEM Parts; Replating or Refinishing
from REM Surface Engineering
REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]
- Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
- Certifications: ISO 9001:2000
- Capabilities: Chemical / Isotropic (ISF); Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory)
- Additional Services / Processes: Corrosion Inhibitors; Material Selection / Design Assistance; Inspection / Monitoring; Research & Development; New or OEM Parts; Replating or Refinishing; On-site / Field (Large Structures)
from CRC Chrome
CRC Chrome, The Hard Chrome Plating Specialists. Hard Chrome is an electro-chemical process with unique properties that make it ideal for specific purposes, including... Repair and Restore Worn Parts. Increase Life of New Parts. Corrosion Protection. Abrasion Resistance. Excellent Release Properties... [See More]
- Company Information: Since 1983, CRC Chrome has provided precision hard chrome plating services to a wide range of industries. We look forward to providing you with extraordinary customer service and the fastest turnaround time in the industry.
- Materials: Exotic Metals; Aluminum; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
- Capabilities: Buffing / Polishing; Mirror Finishing
- Industry Served: Aerospace; Architectural / Construction; Automotive; Cement; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety; Vessels
from Zygo Corporation
Super Finishing. High Spatial Frequency Roughness (HSFR) <1 Å rms over spatial periods of 10 nm to 1 mm. ZYGO's Super Finishing process produces extremely smooth surfaces over a wide power spectral density (PSD) band on materials such as fused silica, sapphire, YAG, etc. Our unique process... [See More]
- Company Information: Zygo Corporation is a global leader in the design and manufacture of advanced optical metrology systems and ultra-precise optical components and assemblies. Our mission is to enable customer success by delivering innovative precision optical and metrology solutions that exceed expectations.
- Certifications: ISO 9001:2000
- Capabilities: Buffing / Polishing; Super Finishing / Super Polishing Optics
- Additional Services / Processes: Material Selection / Design Assistance; New or OEM Parts