Real Clock Timer Programmable Automation Controllers (PAC)
from Opto 22
Opto 22 Modular Controller designed for use with FactoryFloor software. [See More]
- Features: Watchdog Timer; Real Clock Timer; Indicator
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: RS232 / 422 / 485 Module
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Features: Watchdog Timer; Real Clock Timer
- PAC Module: Data Acquisition Module
- Device Category: PAC Module
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
from STW Technic
Up to 124 software configurable in/outputs, real-time clock, buzzer, LEDs [See More]
- Features: Watchdog Timer; Real Clock Timer; Indicator
- Applications: General Purpose; Machine Control; Auto/Agricultural/Construction Vehicles
- Device Category: PAC Module
- PAC Module: Analog I/O Module; Digital I/O Module; RS232 / 422 / 485 Module
from Opto 22
The SNAP-LCM4 is an industrial controller designed to work with the FactoryFloor software suite. The controller includes three serial ports and provides 10/100 Mbps Fast Ethernet and ARCNET communication options through expansion slots. The SNAP-LCM4 is NOT compatible with the PAC Project Software... [See More]
- Features: Watchdog Timer; Real Clock Timer; Indicator
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: RS232 / 422 / 485 Module
from Gantner Instruments, Inc.
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured... [See More]
- Features: Watchdog Timer; Real Clock Timer
- PAC Module: Data Acquisition Module
- Device Category: PAC Module
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
from Opto 22
The SNAP-LCSX controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital SNAP I/O modules. The SNAP-LCSX is NOT compatible with the PAC Project Software suite. [See More]
- Features: Watchdog Timer; Real Clock Timer; Indicator
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: RS232 / 422 / 485 Module
from Gantner Instruments, Inc.
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured... [See More]
- Features: Watchdog Timer; Real Clock Timer
- PAC Module: Data Acquisition Module
- Device Category: PAC Module
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
from Opto 22
The SNAP-LCSX-PLUS controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital SNAP I/O modules. Top-mounted serial ports include a dedicated Opto 22 remote I/O port and three... [See More]
- Features: Watchdog Timer; Real Clock Timer; Indicator
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: RS232 / 422 / 485 Module
from Gantner Instruments, Inc.
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured... [See More]
- Features: Watchdog Timer; Real Clock Timer
- PAC Module: Data Acquisition Module
- Device Category: PAC Module
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
from Opto 22
The SNAP-PAC-EB1 brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1 can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The... [See More]
- Features: Watchdog Timer; Real Clock Timer; Indicator
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
from Opto 22
The SNAP-PAC-EB1-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1-FM can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The... [See More]
- Features: Watchdog Timer; Real Clock Timer; Indicator
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
from Opto 22
The SNAP-PAC-EB1-W brain provides the same features as the SNAP-PAC-EB1 and adds a wireless LAN interface as well. An I/O and communications processor for your control system, the SNAP-PAC-EB1-W is designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series... [See More]
- Features: Watchdog Timer; Real Clock Timer; Indicator
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
from Opto 22
The SNAP-PAC-EB2 brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB2 can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The... [See More]
- Features: Watchdog Timer; Real Clock Timer; Indicator
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module