More than 7 Programmable Automation Controllers (PAC)
from Opto 22
Features. Compatible with all SNAP PAC brains and R-series controllers, including Wired+Wireless ™ models. Secure mounting for SNAP I/O modules plus a SNAP. brain or on-the-rack SNAP PAC controller. Analog, digital, and serial modules on the same rack. Panel or DIN-rail mounting. Modules snap... [See More]
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
- Applications: General Purpose
- Backplane Slots: 16
from Gefran
Complete solution for process and automation control. PLC function, visualization and communication combined in a single modular product. Available with different CPU and IO modules and able to provide a scalable offer for different application needs. Single programming tool. IOs resource locally... [See More]
- Device Category: PAC System
- PAC Module: Analog I/O Module; Counter Module; Graphing
- Applications: General Purpose
- Network and Connectivity: Ethernet / TCP/IP; CANbus
from Opto 22
The SNAP-PAC-RCK16 mounts one SNAP PAC brain or on-the-rack controller and up to 16 analog, digital, serial, and special-purpose SNAP I/O modules. The SNAP-PAC-RCK16 can be DIN-rail or panel mounted. This rack works with all SNAP I/O modules on the Opto 22 website. Analog, digital, and serial... [See More]
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
- Applications: General Purpose
- Operating Temperature: 0 to 70
from Opto 22
The SNAP-PAC-RCK4 mounts one SNAP PAC brain or on-the-rack controller and up to 4 analog, digital, serial, and special-purpose SNAP I/O modules. The SNAP-PAC-RCK4 can be DIN-rail or panel mounted. This rack works with all SNAP I/O modules on the Opto 22 website. Analog, digital, and serial modules... [See More]
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
- Applications: General Purpose
- Backplane Slots: 4; 8