4 Programmable Automation Controllers (PAC)
2 Results
Module Mounting Rack -- SNAP-PAC-RCK4
from Opto 22
from Opto 22
The SNAP-PAC-RCK4 mounts one SNAP PAC brain or on-the-rack controller and up to 4 analog, digital, serial, and special-purpose SNAP I/O modules. The SNAP-PAC-RCK4 can be DIN-rail or panel mounted. This rack works with all SNAP I/O modules on the Opto 22 website. Analog, digital, and serial modules... [See More]
- Backplane Slots: 4; 8
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
SNAP Controller -- SNAP-LCM4
from Opto 22
from Opto 22
The SNAP-LCM4 is an industrial controller designed to work with the FactoryFloor software suite. The controller includes three serial ports and provides 10/100 Mbps Fast Ethernet and ARCNET communication options through expansion slots. The SNAP-LCM4 is NOT compatible with the PAC Project Software... [See More]
- Backplane Slots: 4
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: RS232 / 422 / 485 Module