Ethernet / TCP/IP Programmable Automation Controllers (PAC)
from Gefran
Complete solution for process and automation control. PLC function, visualization and communication combined in a single modular product. Available with different CPU and IO modules and able to provide a scalable offer for different application needs. Single programming tool. IOs resource locally... [See More]
- Network and Connectivity: Ethernet / TCP/IP; CANbus
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: Analog I/O Module; Counter Module; Graphing
from Opto 22
The SNAP-PAC-EB1 brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1 can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The... [See More]
- Network and Connectivity: Ethernet / TCP/IP
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
from D-TACQ Solutions
The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]
- Network and Connectivity: Ethernet / TCP/IP
- PAC Module: Analog I/O Module; Digital I/O Module
- Device Category: PAC Module
- Backplane: CompactPCI
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
- PAC Module: Data Acquisition Module
- Device Category: PAC Module
- Ports / Interfaces: Ethernet; RS485; USB
from Mitsubishi Electric Automation, Inc.
The iQ-R is a full featured control platform with fast processing speeds, network and module synchronization, and multi-discipline control. The advanced design of the iQ-R enables users to lead their industries with superior machine performance and productivity. A multitude of CPU and I/O module... [See More]
- Network and Connectivity: Ethernet / TCP/IP
- Applications: General Purpose; Machine Control
- Device Category: PAC System
- Ports / Interfaces: Ethernet
from Opto 22
The SNAP-PAC-EB1-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1-FM can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The... [See More]
- Network and Connectivity: Ethernet / TCP/IP
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
from Gantner Instruments, Inc.
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured... [See More]
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
- PAC Module: Data Acquisition Module
- Device Category: PAC Module
- Ports / Interfaces: Ethernet; RS485; USB
from Mitsubishi Electric Automation, Inc.
The MELSEC-Q Series sets the standard for speed, precision, and performance. Multi-disciplinary in design, the Q Series offers a broad spectrum of automation capabilities from basic sequence control to process/redundant, motion and PC-based control functions. Flexible and expandable, you can mix and... [See More]
- Network and Connectivity: Ethernet / TCP/IP
- Applications: General Purpose; Motion Control; Machine Control
- Device Category: PAC System
- Ports / Interfaces: Ethernet
from Opto 22
The SNAP-PAC-EB1-W brain provides the same features as the SNAP-PAC-EB1 and adds a wireless LAN interface as well. An I/O and communications processor for your control system, the SNAP-PAC-EB1-W is designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series... [See More]
- Network and Connectivity: Ethernet / TCP/IP; Wireless
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
from Gantner Instruments, Inc.
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured... [See More]
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
- PAC Module: Data Acquisition Module
- Device Category: PAC Module
- Ports / Interfaces: Ethernet; RS485; USB
from Opto 22
The SNAP-PAC-EB2 brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB2 can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The... [See More]
- Network and Connectivity: Ethernet / TCP/IP
- Applications: General Purpose
- Device Category: PAC System
- PAC Module: Analog I/O Module; Digital I/O Module
from Gantner Instruments, Inc.
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured... [See More]
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
- PAC Module: Data Acquisition Module
- Device Category: PAC Module
- Ports / Interfaces: Ethernet; RS485; USB