Flat Hook Tie Down Straps
from Reid Supply
Ratchet strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A buckle is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo. [See More]
- End: Flat Hook; Flat Hook
- Working Load: 1600
- Length: 324
- Type: Ratchet Strap
from Murphy Industrial Products Inc.
#236500 Weight 1 lbs. 1" x 15' Ratchet Tie Down. w/ Flat Hooks. Break/Strength 1,300 lbs [See More]
- End: Flat Hook
- Width: 1
- Length: 180
- Working Load: 1300
from Princess Auto Limited
2 in. x 40 ft Ratchet Tie-Down [See More]
- End: Flat Hook
- Width: 2
- Length: 480
- Working Load: 3300
from Reid Supply
Winch strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A winch is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo. . [See More]
- End: Flat Hook; Flat Hook
- Width: 4
- Length: 324
- Working Load: 5000
from Murphy Industrial Products Inc.
#235500 Weight 1 lbs. 1 ” x 12 ’ Ratchet Tie Down. w/ Flat Hooks. Break/Strength 1,300 lbs [See More]
- End: Flat Hook
- Width: 1
- Length: 144
- Working Load: 1300
from Murphy Industrial Products Inc.
#235500 Weight 1 lbs. 1 ” x 12 ’ Ratchet Tie Down. w/ Flat Hooks. Break/Strength 1,200 lbs [See More]
- End: Flat Hook
- Width: 1
- Length: 144
- Working Load: 1200
from Murphy Industrial Products Inc.
#256455 Weight 6.5 lbs. Assy. Rubber Handle. 2" x 27' Poly Tie-Down Assy. w/ Rubber Handle Ratchet. Buckle w/ Black Flat Hook [See More]
- End: Flat Hook
- Width: 2
- Length: 324
- Type: Ratchet Strap
from Murphy Industrial Products Inc.
#248500 Weight _ lbs. 2 ” x 15 ’ Ratchet Tie Down. w/ Flat Hooks. Work Load Limit 3,000 lbs [See More]
- End: Flat Hook
- Width: 2
- Length: 180
- Working Load: 3000
from Murphy Industrial Products Inc.
#249010 Weight 4 lbs. 2 ” x 16 ’ "Cylinder Strap". Ratchet Tie Down w/ Flat Hooks & Detachable Short End [See More]
- End: Flat Hook
- Width: 2
- Length: 192
- Type: Ratchet Strap
from Murphy Industrial Products Inc.
#250000 Weight _ lbs. 2 ” x 16 ’ Ratchet Tie Down. w/ Flat Hooks. Work Load Limit 3,000 lbs [See More]
- End: Flat Hook
- Width: 2
- Length: 192
- Working Load: 3000
from Murphy Industrial Products Inc.
#258500 Weight _ lbs. 2 ” x 27 ’ Ratchet Tie Down. w/ Flat Hooks. Work Load Limit 3,000 lbs [See More]
- End: Flat Hook
- Width: 2
- Length: 324
- Working Load: 3000
from Murphy Industrial Products Inc.
#258000 Weight _ lbs. 2 ” x 27 ’ Strap Only 10M#. w/ Flat Hook. Work Load Limit 3,000 lbs. Available in 30 ’ length [See More]
- End: Flat Hook
- Width: 2
- Length: 324
- Working Load: 3000