Snap Hook Tie Down Straps
from Certex UK
Manufactured from polyester, these products are designed to resist wear and to grip loads efficiently. The straps apply pressure over a broad area and are therefore unlikely to cause damage to either sheet or load. Once tensioned the straps require little or no further adjustment. Polyester webbing... [See More]
- End: Snap Hook; Claw Hook
- Type: Ratchet Strap
- Length: 0.3937
- Strap Material: Polyester
from Reid Supply
Ratchet strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A buckle is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo. [See More]
- End: Snap Hook; Stamped Snap Hook
- Working Load: 1600
- Length: 324
- Type: Ratchet Strap
from Murphy Industrial Products Inc.
#252000 Weight _ lbs. 2 ” x 20 ’ Boat Winch Strap. w/ 9/16 ” Boat Snap Hook. Working Load Limit 1,000 lbs [See More]
- End: Snap Hook
- Width: 2
- Length: 240
- Working Load: 1000
from Princess Auto Limited
2 in. x 7 ft Car Ratchet Tie-Down [See More]
- End: Snap Hook
- Width: 2
- Length: 84
- Working Load: 1665
from Murphy Industrial Products Inc.
#242500 Weight _ lbs. 2 ” x 6 ’ Combo Axle Strap. Ratchet Tie Down w/ Wear Pad,. Snap Hooks & Keeper. Work Load Limit 3,000 lbs [See More]
- End: Snap Hook
- Width: 2
- Length: 72
- Working Load: 3000
from Princess Auto Limited
2 in. x 7 ft Machinery Ratchet Tie-Down [See More]
- End: Snap Hook
- Width: 2
- Length: 84
- Working Load: 3300
from Murphy Industrial Products Inc.
#235025 Weight _ lbs. 1 ” x 12 ’ Ratchet Tie Down. w/ 9/16" Boat Snap Hooks. Working Load Limit 1,300 lbs [See More]
- End: Snap Hook
- Width: 1
- Length: 144
- Working Load: 1300