Overcurrent Protection Solid State Power Controllers (SSPC)
from Renesas Electronics Corporation
The ISL6185 USB power controller family provides fully independent overcurrent (OC) fault protection for two or more USB ports.brbr This product family consists of sixteen individual functional product variants and three package options. It is operation rated for a nominal +2.5V to +5V range and is... [See More]
- Features: Over-Current Protection
- Mounting: PCBoard
- SSPC Type: DC Controller
- Load Voltage Range: 2.5 to 5.5
from Data Device Corporation (DDC)
The RP-26231000N1 16-channel solid state power controller line replaceable module (LRM), based on DDC's latest generation of multi-channel SSPC cards, can protect, control, and continuously monitor 250 A on up to 16 independent electrical system loads. Benefits. Smart Power Management. Intelligent... [See More]
- Features: Instant Trip Protection; Over-Current Protection; Thermal Memory; True I2t Protection
- Mounting: PCBoard
- SSPC Type: DC Controller; Programmable
- Analog Channels: 16
from Renesas Electronics Corporation
The ISL6185 USB power controller family provides fully independent overcurrent (OC) fault protection for two or more USB ports.brbr This product family consists of sixteen individual functional product variants and three package options. It is operation rated for a nominal +2.5V to +5V range and is... [See More]
- Features: Over-Current Protection
- Mounting: PCBoard
- SSPC Type: DC Controller
- Load Voltage Range: 2.5 to 5.5
from Data Device Corporation (DDC)
The RP-263XXN0 is a compact, multi-channel Solid-State Power Controller card, with capability to distribute and control power for four independent subsystems. Each channel may be programmed for a rated current of up to 75 amps. [See More]
- Features: EMI Tolerant; Instant Trip Protection; Nuisance Trip Suppression; Over-Current Protection; Overvoltage Protection; Soft Turn on; Thermal Memory; True I2t Protection
- Mounting: PCBoard
- SSPC Type: DC Controller; Microcontroller based; Programmable
- Analog Channels: 4
from Renesas Electronics Corporation
The ISL6185 USB power controller family provides fully independent overcurrent (OC) fault protection for two or more USB ports.brbr This product family consists of sixteen individual functional product variants and three package options. It is operation rated for a nominal +2.5V to +5V range and is... [See More]
- Features: Over-Current Protection
- Mounting: PCBoard
- SSPC Type: DC Controller
- Load Voltage Range: 2.5 to 5.5