DIN Rail Solid State Power Controllers (SSPC)

7 Results
Three Phase, 3-Leg, zero cross SSR Power Controller -- CS3
from Chromalox

The CS Series of solid state relays are an ideal, low cost power control solution for switching resistive loads found applications in such as furnaces, ovens, heat treating, injection molding, thermoforming, press platens, commercial food equipment, semiconductor, lighting and drying, just to name a... [See More]

  • Mounting: DIN
  • Load Voltage Range: 600
  • SSPC Type: AC Controller (optional feature); DC Controller (optional feature)
  • Maximum Switching Current: 55
Digital Thyristor SCR Power Controller -- Thyro-A
from Advanced Energy Industries, Inc.

Strike the perfect balance between price and performance. The Thyro-A SCR power controller delivers flexible application capabilities and industry-proven reliability. It is ideally suited for general heating applications. Compact footprint with wide range of operating voltages and current ranges. [See More]

  • Mounting: DIN
  • Load Voltage Range: 230 to 1500
  • SSPC Type: AC Controller
  • Maximum Switching Current: 8 to 1500
Solid State Remote Power Controllers -- Type E-1048-8I...
from E-T-A Circuit Breakers

The Smart Power Relay E-1048-8I...- is a remotely controllable electronic load disconnecting relay with three functions in a single unit: electronic relay. electronic overcurrent prodection. status indication. The 7 pin INLINE version is designed for use with various E-T-A terminal blocks, e.g. [See More]

  • Mounting: DIN; rail to EN 50 022-35x7.5 when used with socket 17-P10-Si (accessory)
  • Load Voltage Range: 9 to 32
  • SSPC Type: DC Controller
  • Features: Visual Indicator
Digital Thyristor SCR Power Controller -- Thyro-AX
from Advanced Energy Industries, Inc.

Built for demanding applications, Thyro-AX SCR power controller supports multiple operating voltages, enhanced control modes, and added interface features. Full-graphic LED touch display for intuitive control and process monitoring. Various operation modes with optional mains-load optimization for... [See More]

  • Mounting: DIN
  • Load Voltage Range: 24 to 1500
  • SSPC Type: AC Controller
  • Maximum Switching Current: 16 to 1500
Solid State Remote Power Controllers -- Type E-1048-S6xx
from E-T-A Circuit Breakers

The E-T-A Solid State Remote Power Controller (SSRPC) E-1048-S6xx is an opto decoupled transistorised switching device providing both protection and signalisation. It may be used wherever safe switching and protection of resistive, inductive or lamp loads in DC voltage systems is required. [See More]

  • Mounting: DIN; rail to EN 50 022-35x7.5 when used with socket 17-P10-Si (accessory)
  • Load Voltage Range: 18 to 36
  • SSPC Type: DC Controller
  • Features: Visual Indicator
Digital Thyristor Switch -- Thyro-S
from Advanced Energy Industries, Inc.

Efficient yet powerful, the Thyro-S power controller is Advanced Energy ’s most compact digital thyristor switch. Compact footprint with multiple operating voltages and current ranges. Load monitoring, alarm relays, and power measurement. Analog and digital communications with optional... [See More]

  • Mounting: DIN
  • Load Voltage Range: 230 to 280
  • SSPC Type: AC Controller
  • Maximum Switching Current: 16 to 280
Solid State Remote Power Controllers -- Type E-1072-100
from E-T-A Circuit Breakers

The E-T-A Solid State Remote Power Controller E-1072-100 is a double pole electronic switching amplifier suitable for resistive and inductive loads (solenoids, magnetic brakes etc.) as well as for lamp loads and capacitive loads. The double pole electronic switching output eliminates inadvertent... [See More]

  • Mounting: DIN; rail to EN 50 022-35x7.5
  • Load Voltage Range: 19.2 to 36
  • SSPC Type: DC Controller
  • Features: Visual Indicator