True I2t Protection Solid State Power Controllers (SSPC)

8 Results
28V 16-Channel LRM Solid-State Power Controller (RPC) -- RP-26231000N1
from Data Device Corporation (DDC)

The RP-26231000N1 16-channel solid state power controller line replaceable module (LRM), based on DDC's latest generation of multi-channel SSPC cards, can protect, control, and continuously monitor 250 A on up to 16 independent electrical system loads. Benefits. Smart Power Management. Intelligent... [See More]

  • Features: Instant Trip Protection; Over-Current Protection; Thermal Memory; True I2t Protection
  • Mounting: PCBoard
  • SSPC Type: DC Controller; Programmable
  • Analog Channels: 16
28V 16-Channel Solid-State Power Controller (RPC) -- RP-2621x000
from Data Device Corporation (DDC)

The RP-2621X000 Solid State Power Controller (SSPC) Card is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control power to 16 independent subsystems. BENEFITS. Automated Power Control Simplifies Crew Operation. Automated Load Shedding. Diagnostic &... [See More]

  • Features: Instant Trip Protection; Thermal Memory; True I2t Protection
  • Mounting: PCBoard
  • SSPC Type: DC Controller; Programmable
  • Analog Channels: 16
28V 200A 2-Channel High-Power Solid-State Power Controller (RPC) -- RP-26321000NX
from Data Device Corporation (DDC)

DDC's 2-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to two independent electrical system loads. Benefits. High Reliability. 25x Improvement in MTBF, Compared with Mechanical Switches, Breakers, and Relays. Very... [See More]

  • Features: Instant Trip Protection; Thermal Memory; True I2t Protection
  • Mounting: PCBoard
  • SSPC Type: DC Controller; Programmable
  • Analog Channels: 2
28V 32-Channel, Light-Weight Solid-State Power Controller (RPC) -- RP-2032151xD0
from Data Device Corporation (DDC)

The RP-2032151XD0 Solid State Power Controller (SSPC) is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control 120A to 32 independent subsystems in a 3 pound compact module. Benefits. Smart Power Management. Intelligent Overcurrent Protection. Programmability... [See More]

  • Features: Instant Trip Protection; Thermal Memory; True I2t Protection
  • Analog Channels: 32
  • SSPC Type: DC Controller; Programmable
  • Input Current (Control Signal) Range: 5 to 20
28V 4-Channel High-Power Solid-State Power Controller (RPC) -- RP-263xxN0
from Data Device Corporation (DDC)

The RP-263XXN0 is a compact, multi-channel Solid-State Power Controller card, with capability to distribute and control power for four independent subsystems. Each channel may be programmed for a rated current of up to 75 amps. [See More]

  • Features: EMI Tolerant; Instant Trip Protection; Nuisance Trip Suppression; Over-Current Protection; Overvoltage Protection; Soft Turn on; Thermal Memory; True I2t Protection
  • Mounting: PCBoard
  • SSPC Type: DC Controller; Microcontroller based; Programmable
  • Analog Channels: 4
28V 400A 4-Channel High-Power Solid-State Power Controller (RPC) -- RP-26311000NX
from Data Device Corporation (DDC)

DDC's 4-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to four independent electrical system loads. Benefits. High Reliability. 25x Improvement in MTBF, Compared with Mechanical Switches, Breakers, and Relays. Very... [See More]

  • Features: Instant Trip Protection; Thermal Memory; True I2t Protection
  • Mounting: PCBoard
  • SSPC Type: DC Controller; Programmable
  • Analog Channels: 4
28V 8-Channel Solid-State Power Controller (RPC) -- RP-2640x
from Data Device Corporation (DDC)

The RP-2640X Solid State Power Controller (SSPC) module is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control power to 8 independent subsystems. BENEFITS. Automated Power Control Simplifies Crew Operation. Automated Load Shedding. Diagnostic & Prognostic... [See More]

  • Features: Instant Trip Protection; Thermal Memory; True I2t Protection
  • Mounting: PCBoard
  • SSPC Type: DC Controller; Programmable
  • Analog Channels: 8
Multi-Channel 115V AC Solid-State Power Controller (RPC) -- RP-27001X
from Data Device Corporation (DDC)

The RP-27001X 115V AC multi-channel solid state power controller board protects, controls and continuously monitors up to 120A to 10 independent electrical system loads. Benefits. High Reliability. MTBF Improvement, Compared with Mechanical Switches, Breakers, and Relays. Very Rapid Short Circuit... [See More]

  • Features: Instant Trip Protection; Thermal Memory; True I2t Protection
  • Mounting: PCBoard
  • SSPC Type: AC Controller; Programmable
  • Analog Channels: 10