AC Controller Solid State Power Controllers (SSPC)
Reviewed by: Jon Lowy, consulting engineer
Description
AC Controller Solid State Power Controllers (SSPC) are devices designed to manage and control the flow of electrical power in systems that utilize alternating current (AC). These controllers are capable of switching both AC and DC voltages, providing precise control over electrical loads by integrating various components such as power MOSFETs, gate drive circuits, and microcontrollers. They offer programmability for settings like current trip thresholds and can group output channels to handle high-current loads.
Working Principle
AC Controller SSPCs operate by using solid-state components to switch and control electrical power without the need for mechanical parts. This solid-state implementation enhances reliability and reduces the size and weight of the controllers. The embedded controllers within SSPCs provide network control of loads and access to telemetry data, such as status, voltage, and current. This allows for precise control and monitoring of electrical systems, making them highly useful in applications where reliability and efficiency are critical. The programmability of these devices allows for settings to be saved in non-volatile memory, ensuring consistent operation.
Applications
AC Controller SSPCs are widely used in military aircraft and ground vehicles to address power management challenges. They are particularly beneficial in environments where size, weight, and reliability are crucial, such as in aerospace and defense applications. The ability to handle high-current loads and provide detailed telemetry data makes them suitable for complex electrical systems that require precise control and monitoring.
Advantages over other Solid State Power Controllers (SSPC)
AC Controller SSPCs offer several advantages over other types of SSPCs. They provide significant size and weight savings due to their high degree of integration. The embedded controllers allow for network control and access to load telemetry data, which enhances the overall system's reliability and efficiency. Additionally, the programmability of these controllers allows for customization to meet specific application needs, providing a level of flexibility not always available in other SSPCs.
Limitations
One of the limitations of AC Controller SSPCs is the need for careful attention to thermal design and electromagnetic compliance, especially in military and aerospace applications. The close proximity of power switches and microcontrollers requires precise control and timing of gate drive circuits to handle large transient currents effectively. This complexity can pose challenges in the design and implementation of these controllers.
Considerations
When considering the use of AC Controller SSPCs, several factors should be taken into account. Initial costs may be higher due to the complexity and integration of components. However, the operating expenses can be lower due to the reduced need for maintenance and the high reliability of solid-state devices. Durability is enhanced by the lack of mechanical parts, leading to a longer mean-time-to-failure rate. Accuracy in control is another benefit, providing precise management of electrical loads. Replacement and maintenance costs are generally lower compared to mechanical controllers, as solid-state devices require minimal upkeep.
from Advanced Energy Industries, Inc.
Strike the perfect balance between price and performance. The Thyro-A SCR power controller delivers flexible application capabilities and industry-proven reliability. It is ideally suited for general heating applications. Compact footprint with wide range of operating voltages and current ranges. [See More]
- SSPC Type: AC Controller
- Load Voltage Range: 230 to 1500
- Mounting: DIN
- Maximum Switching Current: 8 to 1500
from Data Device Corporation (DDC)
The RP-27001X 115V AC multi-channel solid state power controller board protects, controls and continuously monitors up to 120A to 10 independent electrical system loads. Benefits. High Reliability. MTBF Improvement, Compared with Mechanical Switches, Breakers, and Relays. Very Rapid Short Circuit... [See More]
- SSPC Type: AC Controller; Programmable
- Analog Channels: 10
- Mounting: PCBoard
- Maximum Switching Current: 120
from Safran Electrical & Power
Considered the new generation devices for circuit protection, the Solid State Power Controllers (SSPC) protect the wiring while allowing distant loads commutation. Through their electronics characteristics, the SSPC can be fitted with additional functions including logic command based actuation,... [See More]
- SSPC Type: AC Controller; DC Controller
from Advanced Energy Industries, Inc.
Built for demanding applications, Thyro-AX SCR power controller supports multiple operating voltages, enhanced control modes, and added interface features. Full-graphic LED touch display for intuitive control and process monitoring. Various operation modes with optional mains-load optimization for... [See More]
- SSPC Type: AC Controller
- Load Voltage Range: 24 to 1500
- Mounting: DIN
- Maximum Switching Current: 16 to 1500