Roof Mount Alternative Power Generators
from Canadian Solar Inc.
Solar power for home. Solar energy is environmental friendly, safe and in abundant supply. In addition it is far better for the environment and can help offset energy costs. Canadian Solar offers homeowners in many countries complete solar energy systems that cater to different building applications... [See More]
- Mounting: Roof Mount
- Output Options: DC
- Technology: Photovoltaic (PV) and Solar Power Systems
- DC Power Rating (Watts): 1500 to 10000
from Sunpower, Inc.
The SunPower Equinox platform is a testament to our design philosophy — when technology is designed to work together, it works better. No other system is designed and engineered by one company. From solar cell to software, SunPower Equinox systems generate more power, are more reliable and... [See More]
- Mounting: Roof Mount
- Standard/Certifications: IEC; UL
- Technology: Photovoltaic (PV) and Solar Power Systems
from DuraComm Corporation
DJET Series Features: Charge Controller and 360 degree swivel mount included. Rated Power: DJET-100 = 100 Watts / DJET-200 = 200 Watts. Permanent Magnet Generator. Electrical Brake. Variety of Custom Configurations Available. Security and Internet Applications [See More]
- Mounting: Roof Mount; Ground Mount
- Output Options: DC
- Technology: Wind Turbines
- DC Power Rating (Watts): 100