UL Alternative Power Generators
from Sunpower, Inc.
The SunPower Equinox platform is a testament to our design philosophy — when technology is designed to work together, it works better. No other system is designed and engineered by one company. From solar cell to software, SunPower Equinox systems generate more power, are more reliable and... [See More]
- Standard/Certifications: IEC; UL
- Mounting: Roof Mount
- Technology: Photovoltaic (PV) and Solar Power Systems
from Active Power, Inc.
CleanSource HD UPS is the ideal solution to solve the power problems of larger mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, is 12 times less likely to fail, and improves sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO... [See More]
- Standard/Certifications: CSA; UL
- Output Options: Three Phase
- Technology: Power Systems
- AC Power Rating (VA): 675000
from Sunpower, Inc.
WELCOME TO THE SUNPOWER ® HELIX ™ PLATFORM. Drawing on 30 years of proven experience, Helix is designed and built by one company to make commercial solar incredibly powerful and elegantly simple. Each component is precision-engineered for fast installation, long-term reliability and... [See More]
- Standard/Certifications: IEC; UL
- Mounting: Roof Mount (optional feature); Tracking Mount (optional feature)
- Technology: Photovoltaic (PV) and Solar Power Systems
from Active Power, Inc.
Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times less likely to fail, and improve sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO Savings. [See More]
- Standard/Certifications: CSA; UL
- Output Options: Three Phase
- Technology: Power Systems
- AC Power Rating (VA): 250000 to 1.00E6
from Sunpower, Inc.
The SunPower Oasis Solar Power Plant. The latest generation of the Oasis power plant dramatically simplifies large-scale solar. We've optimized every component, each seamlessly interoperating with one another to deliver the utmost in quality and reliability, generating 34% more energy density... [See More]
- Standard/Certifications: IEC; UL
- Output Options: DC
- Technology: Photovoltaic (PV) and Solar Power Systems
- Mounting: Tracking Mount
from Active Power, Inc.
The Active Power CleanSource XT UPS is the perfect combination of low total cost of ownership, superior reliability, and sustainability for any mission critical application. The CleanSource XT provides 78% more runtime than the CleanSource 300, delivering one minute at typical industry loads. WHY... [See More]
- Standard/Certifications: CSA; UL
- Output Options: Three Phase
- Technology: Power Systems
- AC Power Rating (VA): 250000