CSA Alternative Power Generators

3 Results
Flywheel UPS -- CleanSource® HD675 UPS (675 kW - 4.725 MW)
from Active Power, Inc.

CleanSource HD 
 UPS is the ideal solution to solve the power problems of larger mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, is 12 times less likely to fail, and improves sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO... [See More]

  • Standard/Certifications: CSA; UL
  • Output Options: Three Phase
  • Technology: Power Systems
  • AC Power Rating (VA): 675000
Flywheel UPS -- CleanSource® MMS UPS (250 kW - 7 MW)
from Active Power, Inc.

Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times less likely to fail, and improve sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO Savings. [See More]

  • Standard/Certifications: CSA; UL
  • Output Options: Three Phase
  • Technology: Power Systems
  • AC Power Rating (VA): 250000 to 1.00E6
Flywheel UPS -- CleanSource® XT250 UPS (250 kW – 1.75 MW)®
from Active Power, Inc.

The Active Power CleanSource XT UPS is the perfect combination of low total cost of ownership, superior reliability, and sustainability for any mission critical application. The CleanSource XT provides 78% more runtime than the CleanSource 300, delivering one minute at typical industry loads. WHY... [See More]

  • Standard/Certifications: CSA; UL
  • Output Options: Three Phase
  • Technology: Power Systems
  • AC Power Rating (VA): 250000