Pulsed / Q-switched Laser Cutting and Welding Machines
from RMI Laser, LLC
The UF-Series Fiber Laser Marking System is the next impressive step following a decade of laser marking innovation based on our solid state laser technologies and experiences in Nd:YVO4 and Nd:YAG laser marking systems. [See More]
- Laser Operation: Cutting; Welding
- Power: 50
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Composites
- Laser Type: Fiber Laser; Pulsed
from Sunstone Engineering
Orion Benchtop Laser Welders. The Orion benchtop laser welders are powerful benchtop machines with technological and engineering features that surpass other larger laser welders. Furthermore, these small benchtop laser welders can run at a higher duty cycle than it ’s competitors and do so at... [See More]
- Laser Operation: Welding
- Form Factor: Benchtop
- Laser Type: NdYAG; Pulsed
from LPKF Laser & Electronics North America
Laser Ablation with Virtually No Heat Input. In laser technology, the shorter the pulse, the lower the heat input into the surrounding material. A picosecond laser breaks down an important barrier. It practically eliminates heat transfer; the targeted material evaporates immediately. Proven Housing. [See More]
- Laser Operation: Cutting
- X Travel / Length Capacity: 9
- Workpiece Material: Electronics / Wafers
- Y Travel / Width Capacity: 12
from AMADA Weld Tech
Both a 1064 and 532nm pulsed Nd:YAG laser welders are combined in one 4-axis system which is perfect for welding conductive materials like aluminum and copper. The 532nm wavelength ensures reliable weld penetration when welding copper, while the 1064nm laser's high peak powers enable high quality... [See More]
- Laser Operation: Welding
- Laser Type: NdYAG; Pulsed
- Workpiece Material: Conductive / Metals
from Jiangyin Deli Laser Solutions Co., Ltd.
It is mostly used in high quality marking request, sometimes it's also one kind of anti- counterfeiting technology. It also can process ( drilling, scribing ) on different materials. Power:3W,10W30W60W. Wave length1064nm532nm355nm. Pulse width <15ps. Single pulse energy >0.1mJ. Beam... [See More]
- Laser Operation: Cutting (optional feature)
- Laser Type: Pulsed
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
- Automation / Control: PC_Control
from LaserStar Technologies Corporation
LaserStar ’s 1900 Series Industrial Laser Welding Systems are ideal for a wide range of metal joining, complex assembly, automation and repair applications for the industrial marketplace. A compact, portable design, coupled with LaserStar ’s well-known reputation for high quality,... [See More]
- Laser Operation: Welding
- X Travel / Length Capacity: 20
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
- Y Travel / Width Capacity: 15
from LPKF Laser & Electronics North America
New Design. The LPKF ProtoLaser S4 features the new LPKF design, combining a classy look with clever solutions for operation and maintenance. Integration of the control PC is optional. Cost-Effectiveness Built In. The ProtoLaser S4 is a valuable tool in the electronics lab. It can quickly and... [See More]
- Laser Operation: Cutting
- X Travel / Length Capacity: 9
- Workpiece Material: Electronics / Wafers
- Y Travel / Width Capacity: 12
from AMADA Weld Tech
The new LF1000A 1kW fiber laser welder has a number of features unique to Miyachi Unitek lasers which enable both high speed and penetration welding of steel and aluminums with high process stability and reliability. These features include real time power feedback, a 100% optically isolated cavity,... [See More]
- Laser Operation: Welding
- Power: 1000
- Workpiece Material: Conductive / Metals; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Type: NdYAG; Pulsed
from Jiangyin Deli Laser Solutions Co., Ltd.
Technical Specification: Working area: 250mm ×250mm (X-Y-axes). Power: 60/40/20W@1064nm (customizable). Wavelength: 1064/532/355nm. Pulse width: <13ps. Focal spot diameter: 10-25 μm (adjustable). Maximum operating speed: 800mm/s(X-Y-axes); 20mm/sZ-axis. Features: Excellent laser beam... [See More]
- Laser Operation: Cutting (optional feature)
- Power: 20 to 60
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
- Laser Type: Pulsed
from LaserStar Technologies Corporation
1900XL Series Industrial Laser Welding Workstations are ideal for a wide range of metal joining, complex assembly, automation and laser welding repair applications for the worldwide industrial marketplace. The XL body style provides an oversize laser welding workspace design coupled with high... [See More]
- Laser Operation: Welding
- X Travel / Length Capacity: 28
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
- Y Travel / Width Capacity: 19
from LPKF Laser & Electronics North America
The LPKF ProtoLaser 3D was developed specifically for prototyping three-dimensional circuitry. System design is based on the proven ProtoLaser concept used for printed circuit board prototyping. The work platform has dimensions of 500 mm x 500 mm and the system features z-axis travel of 200 mm. An... [See More]
- Laser Operation: Cutting
- X Travel / Length Capacity: 19.69
- Workpiece Material: Electronics / Wafers
- Y Travel / Width Capacity: 19.69
from AMADA Weld Tech
Miyachi Unitek's ultimate control A-Series pulsed Nd:YAG lasers - model numbers LW5A, LW15A, LW25A - are designed specifically to meet the stringent demands of precision welding applications such as medical devices, electronic components and other micro and macro laser welding applications requiring... [See More]
- Laser Operation: Welding
- Power: 15
- Workpiece Material: Conductive / Metals; Medical
- Laser Type: NdYAG; Pulsed
from Jiangyin Deli Laser Solutions Co., Ltd.
This FPC/PCB cutting system can be customized to suit your specific application requirements. It can handle a greater variety of products compared to the previous-generation model, and has established a leading market position in fingerprint identification and camera module processing. Heat-affected... [See More]
- Laser Operation: Cutting (optional feature)
- Laser Type: Pulsed
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
- Automation / Control: PC_Control
from LaserStar Technologies Corporation
Now Available in 60, 80 and 100 Watt Models!. The 7000 Series LaserStar Manual Laser Welding Workstation offers a significant competitive advantage for today ’s operators looking to unleash the power of hot light, benefit from a comfortable, ergonomic design and increase the range of assembly... [See More]
- Laser Operation: Welding
- X Travel / Length Capacity: 13.3
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
- Y Travel / Width Capacity: 13.6
from LPKF Laser & Electronics North America
The LPKF ProtoLaser S is a NIR laser with a 25 µm focused beam diameter developed for HF and microwave circuits, as well as digital and analog designs. Rapid surface metal removal is achieved with an LPKF developed laser delamination process or with ablation settings. A wide range of... [See More]
- Laser Operation: Cutting
- X Travel / Length Capacity: 9
- Workpiece Material: Electronics / Wafers
- Y Travel / Width Capacity: 12
from AMADA Weld Tech
The mid-range power of Miyachi Unitek's LW50A and LW70A is ideal for high penetration laser spot welding or low to medium volume laser seam welding in thinner materials. 70J Pulse Energy and 7kW Peak Power. Penetration Seam and Spot Applications. Excellent Multi Workstation Source. Four Energy Share... [See More]
- Laser Operation: Welding
- Power: 50
- Workpiece Material: Conductive / Metals; Medical
- Laser Type: NdYAG; Pulsed
from Jiangyin Deli Laser Solutions Co., Ltd.
Excellent laser beam quality to ensure long-run stability. High laser peak power; able to process all kinds of solid materials. Excellent processing flexibility; able to cut any shape. Narrow processing line width and good edge quality; minimal heat-affected zone. Non-contact machining; improved... [See More]
- Laser Operation: Cutting (optional feature)
- Laser Type: Pulsed
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
- Automation / Control: PC_Control
from LaserStar Technologies Corporation
LaserStar ’s 7700 Series Dual Component Micro Welding Laser Systems are ideal for a wide range of unique and custom integration applications to meet the various demands of metal joining, complex assembly, and repair applications for the industrial marketplace. Solution providers can benefit... [See More]
- Laser Operation: Welding
- Power: 80
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
- Laser Type: NdYAG; Pulsed
from LPKF Laser & Electronics North America
Universal Usability. The LPKF ProtoLaser U4 uses a UV laser source. Many material groups are easy to process at these wavelengths – without additional tools, masks, or films. The LPKF ProtoLaser U4 builds on the success of its predecessor and expands its range of applications with targeted... [See More]
- Laser Operation: Cutting
- X Travel / Length Capacity: 9
- Workpiece Material: Electronics / Wafers
- Y Travel / Width Capacity: 12
from AMADA Weld Tech
Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools and other small, delicate components. The laser welder features real time power... [See More]
- Laser Operation: Welding
- Power: 500
- Workpiece Material: Conductive / Metals; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Type: NdYAG; Pulsed
from LaserStar Technologies Corporation
LaserStar 8000 Series Fiber laser welding systems are fast, efficient, portable, Nd:YAG pulse laser welding systems with fiber coupled optical attachment for high-speed laser welding applications. Ideal for non-contact welding processes which join two similar or certain dissimilar metals together. [See More]
- Laser Operation: Welding
- Power: 60 to 150
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
- Laser Type: NdYAG; Pulsed
from AMADA Weld Tech
The LW150A provides up to 150 watts average power for deeper, faster seam welding applications, and, with a pulse length extending up to 99ms, has the means to weld alloys normally susceptible to cracking. 150 W Average Power. 70J Pulse Energy and 7kW Peak Power. Four Energy Share or Six Time Share. [See More]
- Laser Operation: Welding
- Power: 150
- Workpiece Material: Conductive / Metals; Medical
- Laser Type: NdYAG; Pulsed
from LaserStar Technologies Corporation
The iWeld Professional is also available with a removable welding chamber option for easily welding parts that will not fit within the standard welding chamber. Easily remove the welding chamber for access to larger parts. Six Models Available: • 60 Joule, 9.0 kW, 60 Watt, 30 Hz • 80... [See More]
- Laser Operation: Welding
- X Travel / Length Capacity: 10
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
- Y Travel / Width Capacity: 20