Laser Welding Laser Cutting and Welding Machines

22 Results
Benchtop Laser Welders
from Sunstone Engineering

Orion Benchtop Laser Welders. The Orion benchtop laser welders are powerful benchtop machines with technological and engineering features that surpass other larger laser welders. Furthermore, these small benchtop laser welders can run at a higher duty cycle than it ’s competitors and do so at... [See More]

  • Laser Operation: Welding
  • Form Factor: Benchtop
  • Laser Type: NdYAG; Pulsed
Laser Welder
from MECCO

Are you struggling with vibration welding, ultrasonic joining, or hot plate welding and looking for a cleaner, faster, more cost effective welding method for your plastic parts? Stay competitive by using the most advanced technology: fiber lasers that provide superior results. As a leader in... [See More]

  • Laser Operation: Welding
  • Laser Type: Fiber Laser
  • Workpiece Material: Plastic, Wood, Composites or Other Non-Conductive Materials
Dual Wavelength Laser Welding System
from AMADA Weld Tech

Both a 1064 and 532nm pulsed Nd:YAG laser welders are combined in one 4-axis system which is perfect for welding conductive materials like aluminum and copper. The 532nm wavelength ensures reliable weld penetration when welding copper, while the 1064nm laser's high peak powers enable high quality... [See More]

  • Laser Operation: Welding
  • Laser Type: NdYAG; Pulsed
  • Workpiece Material: Conductive / Metals
1900 Series LaserStar Industrial Laser Welding System
from LaserStar Technologies Corporation

LaserStar ’s 1900 Series Industrial Laser Welding Systems are ideal for a wide range of metal joining, complex assembly, automation and repair applications for the industrial marketplace. A compact, portable design, coupled with LaserStar ’s well-known reputation for high quality,... [See More]

  • Laser Operation: Welding
  • X Travel / Length Capacity: 20
  • Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
  • Y Travel / Width Capacity: 15
Fiber Laser Marker -- UF - 50 with 100, 163, 254, 330, 420mm F-Theta Lense
from RMI Laser, LLC

The UF-Series Fiber Laser Marking System is the next impressive step following a decade of laser marking innovation based on our solid state laser technologies and experiences in Nd:YVO4 and Nd:YAG laser marking systems. [See More]

  • Laser Operation: Cutting; Welding
  • Power: 50
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Composites
  • Laser Type: Fiber Laser; Pulsed
Laser Welding Monitor -- LWM
from Precitec, Inc.

Features: multi-sensor system. automatic real-time monitoring. automatic data backup. definition of error categories. rejection of faulty parts. Windows-based software. SQL database. time-sharing operation. error analysis statistics. 100% documentation. remote control and maintenance. PLC... [See More]

  • Laser Operation: Welding
Laser Welding System -- Novolas Basic AT
from Leister USA

A simple and cost-effective model. NOVOLAS ™ BASIC AT allows for integration into a manufacturing system with its own process control. The laser beam is routed directly via the module or via fiber optic cables. The NOVOLAS ™ Basic AT can be configurated according to customer requirements... [See More]

  • Laser Operation: Welding
  • Power: 210
  • Workpiece Material: Plastic, Wood, Composites or Other Non-Conductive Materials
  • Laser Type: Diode
Open Laser Welder System
from Sunstone Engineering

FEATURES. The open laser was developed primarily for precise welding work on large pieces. The mold & die and plastic injection industries can save thousands of dollars by repairing their pieces instead of replacing them. The Orion open laser allows for those laser welding repairs. From it... [See More]

  • Laser Operation: Welding
Fiber Laser Welder - 1kW -- LF1000A
from AMADA Weld Tech

The new LF1000A 1kW fiber laser welder has a number of features unique to Miyachi Unitek lasers which enable both high speed and penetration welding of steel and aluminums with high process stability and reliability. These features include real time power feedback, a 100% optically isolated cavity,... [See More]

  • Laser Operation: Welding
  • Power: 1000
  • Workpiece Material: Conductive / Metals; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials
  • Laser Type: NdYAG; Pulsed
1900 XL Series LaserStar Industrial Laser Welding System
from LaserStar Technologies Corporation

1900XL Series Industrial Laser Welding Workstations are ideal for a wide range of metal joining, complex assembly, automation and laser welding repair applications for the worldwide industrial marketplace. The XL body style provides an oversize laser welding workspace design coupled with high... [See More]

  • Laser Operation: Welding
  • X Travel / Length Capacity: 28
  • Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
  • Y Travel / Width Capacity: 19
Laser Welding System -- Novolas WS
from Leister USA

Turnkey system including optimized welding process. Intuitive user interface with programming tools. Very high throughput possible with the appropriate upgrade. Modular design suited for customization. An all-modular, all-purpose system: the NOVOLAS OEM for advanced integration and the NOVOLAS WS... [See More]

  • Laser Operation: Welding
  • Power: 120
  • Workpiece Material: Plastic, Wood, Composites or Other Non-Conductive Materials
  • Laser Type: Diode
THE DADO LASER WELDER
from Sunstone Engineering

THE BEST PRICED LASER WELDER – THE DADO. The DADO is the result of 3 years of work, and decades of experience in the laser welding field. The purpose of this hard work has been to offer the market what everyone has always wanted; “an economic laser welder ”. The DADO is small,... [See More]

  • Laser Operation: Welding
  • Laser Type: NdYAG
Fiber Laser Welding Systems
from AMADA Weld Tech

Miyachi Unitek provides fiber laser welding systems for both low and high power welding applications. The high beam quality of the fiber laser welder offers micro welding with sub 100 micron spot sizes and deep penetration fiber laser welding (beyond 0.25" depth). The addition of fiber laser welders... [See More]

  • Laser Operation: Welding
  • Laser Type: Fiber Laser
  • Workpiece Material: Conductive / Metals
3900 Series - T36 - High Precision FiberStar Tower Laser Workstation
from LaserStar Technologies Corporation

The FiberStar Tower Laser Machining Centers offer a significant competitive advantage for today ’s marketplace while producing high quality,dimensionally accurate laser welds or laser cuts for a wide range of industrial applications. The state-of-the-art, fully integrated laser source provides... [See More]

  • Laser Operation: Cutting; Welding
  • X Travel / Length Capacity: 19.69
  • Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Jewelry
  • Y Travel / Width Capacity: 17.72
Macro Spot Laser Welders -- LW15A
from AMADA Weld Tech

Miyachi Unitek's ultimate control A-Series pulsed Nd:YAG lasers - model numbers LW5A, LW15A, LW25A - are designed specifically to meet the stringent demands of precision welding applications such as medical devices, electronic components and other micro and macro laser welding applications requiring... [See More]

  • Laser Operation: Welding
  • Power: 15
  • Workpiece Material: Conductive / Metals; Medical
  • Laser Type: NdYAG; Pulsed
3900 Series T24 - High Precision FiberStar Tower Laser Workstation
from LaserStar Technologies Corporation

FiberStar Tower Laser Machining Centers offer a significant competitive advantage for today ’s marketplace while producing high quality, dimensionally accurate laser welds and laser cuts for a wide range of industrial applications. The state-of-the-art, fully integrated laser source provides... [See More]

  • Laser Operation: Cutting; Welding
  • X Travel / Length Capacity: 19.69
  • Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Jewelry
  • Y Travel / Width Capacity: 17.72
Macro Spot/Seam Laser Welders -- LW50A
from AMADA Weld Tech

The mid-range power of Miyachi Unitek's LW50A and LW70A is ideal for high penetration laser spot welding or low to medium volume laser seam welding in thinner materials. 70J Pulse Energy and 7kW Peak Power. Penetration Seam and Spot Applications. Excellent Multi Workstation Source. Four Energy Share... [See More]

  • Laser Operation: Welding
  • Power: 50
  • Workpiece Material: Conductive / Metals; Medical
  • Laser Type: NdYAG; Pulsed
7000 Series LaserStar Laser Welding System
from LaserStar Technologies Corporation

Now Available in 60, 80 and 100 Watt Models!. The 7000 Series LaserStar Manual Laser Welding Workstation offers a significant competitive advantage for today ’s operators looking to unleash the power of hot light, benefit from a comfortable, ergonomic design and increase the range of assembly... [See More]

  • Laser Operation: Welding
  • X Travel / Length Capacity: 13.3
  • Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
  • Y Travel / Width Capacity: 13.6
Micro Spot Laser Welder - 5W -- LW5AM
from AMADA Weld Tech

Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools and other small, delicate components. The laser welder features real time power... [See More]

  • Laser Operation: Welding
  • Power: 500
  • Workpiece Material: Conductive / Metals; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials
  • Laser Type: NdYAG; Pulsed
7600 Series FiberStar Welding System with Automation Chamber
from LaserStar Technologies Corporation

FiberStar laser systems offer state-of-the-art laser resonator technology which provides high peak power, optimal performance and throughput, higher up-time, enhanced electrical efficiency, and a space saving air cooled design. Solid state diodes provide instantaneous power with no “warm up... [See More]

  • Laser Operation: Welding
  • X Travel / Length Capacity: 20
  • Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
  • Y Travel / Width Capacity: 15
Seam Laser Welder - 150W -- LW150A
from AMADA Weld Tech

The LW150A provides up to 150 watts average power for deeper, faster seam welding applications, and, with a pulse length extending up to 99ms, has the means to weld alloys normally susceptible to cracking. 150 W Average Power. 70J Pulse Energy and 7kW Peak Power. Four Energy Share or Six Time Share. [See More]

  • Laser Operation: Welding
  • Power: 150
  • Workpiece Material: Conductive / Metals; Medical
  • Laser Type: NdYAG; Pulsed
7700 Series LaserStar Dual Component Laser Welding System
from LaserStar Technologies Corporation

LaserStar ’s 7700 Series Dual Component Micro Welding Laser Systems are ideal for a wide range of unique and custom integration applications to meet the various demands of metal joining, complex assembly, and repair applications for the industrial marketplace. Solution providers can benefit... [See More]

  • Laser Operation: Welding
  • Power: 80
  • Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
  • Laser Type: NdYAG; Pulsed