CNC Control Laser Cutting and Welding Machines
from MultiCam, Inc.
MultiCam ’s 2000 Series Laser machine is a versatile platform for full sheet cutting. The machine is available in 60 inch and 80 inch widths and lengths up to 240 inches. It is available in several power ranges: 100, 200, 300, 400, 600 and 1000 WATT. The 2000 Series flying optic system is... [See More]
- Automation / Control: Automatic
- Power: 100 to 1000
- Laser Operation: Cutting (optional feature)
from AMADA Weld Tech
Miyachi Unitek's Delta Series laser welding workstations are flexible, low cost, lean-manufacturing-ready Class I environments for precision laser spot and laser seam welding of medical, automotive, electronic, and aerospace components as well as a broad range of other industrial applications. [See More]
- Automation / Control: Automatic
- Workpiece Material: Conductive / Metals
- Laser Operation: Welding
from BLM GROUP USA Corporation
Jumbo laser tube cutting system is suitable for large tubes and profiles used in construction, for mechanical application, heavy duty trucks, earth moving equipment, farm equipment , machine tools, railways and shipyards. [See More]
- Automation / Control: Automatic
- Workpiece Material: Conductive / Metals
- Laser Operation: Cutting
- Laser Type: CO2; Fiber Laser (optional feature)
from Leister USA
A simple and cost-effective model. NOVOLAS ™ BASIC AT allows for integration into a manufacturing system with its own process control. The laser beam is routed directly via the module or via fiber optic cables. The NOVOLAS ™ Basic AT can be configurated according to customer requirements... [See More]
- Automation / Control: Automatic
- Workpiece Material: Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Operation: Welding
- Power: 210
from LaserStar Technologies Corporation
The FiberStar Tower Laser Machining Centers offer a significant competitive advantage for today ’s marketplace while producing high quality,dimensionally accurate laser welds or laser cuts for a wide range of industrial applications. The state-of-the-art, fully integrated laser source provides... [See More]
- Automation / Control: Automatic
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Jewelry
- Laser Operation: Cutting; Welding
- X Travel / Length Capacity: 19.69
from AMADA Weld Tech
Miyachi Unitek's ultimate control A-Series pulsed Nd:YAG lasers - model numbers LW5A, LW15A, LW25A - are designed specifically to meet the stringent demands of precision welding applications such as medical devices, electronic components and other micro and macro laser welding applications requiring... [See More]
- Automation / Control: Automatic
- Workpiece Material: Conductive / Metals; Medical
- Laser Operation: Welding
- Power: 15
from BLM GROUP USA Corporation
The LT120 automatic laser tube cutting system is the ideal solution for exploiting the benefits of laser technology within a contained cost. Starting from a tube bundle, all the work processes are done automatically within the system: selection of individual bars, measurement, feeding, cutting,... [See More]
- Automation / Control: Automatic
- Workpiece Material: Conductive / Metals
- Laser Operation: Cutting
- Laser Type: CO2; Fiber Laser (optional feature)
from Leister USA
Turnkey system including optimized welding process. Intuitive user interface with programming tools. Very high throughput possible with the appropriate upgrade. Modular design suited for customization. An all-modular, all-purpose system: the NOVOLAS OEM for advanced integration and the NOVOLAS WS... [See More]
- Automation / Control: Automatic
- Workpiece Material: Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Operation: Welding
- Power: 120
from LaserStar Technologies Corporation
FiberStar Tower Laser Machining Centers offer a significant competitive advantage for today ’s marketplace while producing high quality, dimensionally accurate laser welds and laser cuts for a wide range of industrial applications. The state-of-the-art, fully integrated laser source provides... [See More]
- Automation / Control: Automatic
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Jewelry
- Laser Operation: Cutting; Welding
- X Travel / Length Capacity: 19.69
from AMADA Weld Tech
The mid-range power of Miyachi Unitek's LW50A and LW70A is ideal for high penetration laser spot welding or low to medium volume laser seam welding in thinner materials. 70J Pulse Energy and 7kW Peak Power. Penetration Seam and Spot Applications. Excellent Multi Workstation Source. Four Energy Share... [See More]
- Automation / Control: Automatic
- Workpiece Material: Conductive / Metals; Medical
- Laser Operation: Welding
- Power: 50
from BLM GROUP USA Corporation
The LT722D laser tube cutting system provides 20% higher production rate than normally experienced in the field combined with a unique level of flexibility and automatic adjustments. This feature makes it suitable for both small batches or large runs. The Lasertube LT722D is the most up to date... [See More]
- Automation / Control: Automatic
- Workpiece Material: Conductive / Metals
- Laser Operation: Cutting
- Laser Type: CO2; Fiber Laser (optional feature)
from LaserStar Technologies Corporation
FiberStar laser systems offer state-of-the-art laser resonator technology which provides high peak power, optimal performance and throughput, higher up-time, enhanced electrical efficiency, and a space saving air cooled design. Solid state diodes provide instantaneous power with no “warm up... [See More]
- Automation / Control: Automatic
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Operation: Welding
- X Travel / Length Capacity: 20
from AMADA Weld Tech
The LW150A provides up to 150 watts average power for deeper, faster seam welding applications, and, with a pulse length extending up to 99ms, has the means to weld alloys normally susceptible to cracking. 150 W Average Power. 70J Pulse Energy and 7kW Peak Power. Four Energy Share or Six Time Share. [See More]
- Automation / Control: Automatic
- Workpiece Material: Conductive / Metals; Medical
- Laser Operation: Welding
- Power: 150
from BLM GROUP USA Corporation
New born in the Lasertube range, the LT8 excels for the highest flexibility and user-friendliness, as well as for top quality and extremely precise laser cutting, operating on a tube range from 12 to 220 mm and a bar weight up to 35 Kg/m. Due to an efficient automatic loading system combined to a... [See More]
- Automation / Control: Automatic
- Workpiece Material: Conductive / Metals
- Laser Operation: Cutting
- Laser Type: CO2; Fiber Laser (optional feature)