PID Control Boiler Controllers

3 Results
Boiler Controller -- WBL400
from Iwaki America and Walchem, IWAKI America Inc

The WBL400 Boiler Controllers and WCM400 Condensate Monitors represent the latest in technological and innovative advancements from Walchem. All of the standard features you ’d expect in conventional boiler controllers/condensate monitors are included, plus optional simple-to-use information... [See More]

  • Control: PID
  • Features: Multi-Function; Rate Indication/ Control
  • Controller Type: Boiler
  • Form Factor: Chassis
Integrated Boiler Control -- Hydronic System Control
from Cleaver-Brooks

The core design allows for control of multiple hot water boilers in any combination of size and type, and extends to control and optimize the use of condensing, non-condensing, and hybrid boiler systems. This allows management of a heating load as the control calculates independent PID loop for the... [See More]

  • Control: PID
  • Features: PLC; Datalogger
  • Controller Type: Boiler
  • Form Factor: Stand-Alone
WebMaster® One -- WMB8
from Iwaki America and Walchem, IWAKI America Inc

WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]

  • Control: Limit; PID; Other; Flow Based / Timer
  • Features: Multi-Function; Datalogger
  • Controller Type: Boiler
  • Form Factor: Chassis