Stand-Alone Boiler Controllers

8 Results
Integrated Boiler Control -- CB Master Panel
from Cleaver-Brooks

The CB Master Panel is the central interface between each individual boiler ’s control system and other boiler room equipment to external remote monitoring or building automation systems. Features: Lead/lag control of multiple boilers. Auto rotation schedules. Run time monitoring. Isolation... [See More]

  • Form Factor: Stand-Alone
  • Features: PLC; Datalogger
  • Controller Type: Boiler
  • Interface: Switches; Digital Front Panel
Integrated Boiler Control -- Hawk 1000
from Cleaver-Brooks

Combustion and burner management controls are integrated into the same console but maintained as separate devices to meet NFPA85 and other safety codes and requirements. The user-friendly, touch-screen interface alleviates memorizing cumbersome and complicated menu systems. Optional single-point and... [See More]

  • Form Factor: Stand-Alone
  • Control: Limit
  • Controller Type: Boiler
  • Features: Datalogger
Integrated Boiler Control -- Hawk 4000
from Cleaver-Brooks

This complete control package is ideal for those systems requiring precise fuel to air Ratio control with options for O2 trim, variable-speed drive, economizer control, and other boiler control requirements housed in one integrated package. Combustion and burner management controls are integrated... [See More]

  • Form Factor: Stand-Alone
  • Features: PLC; Datalogger
  • Controller Type: Boiler
  • Interface: Switches; Digital Front Panel
Integrated Boiler Control -- Hawk 5000
from Cleaver-Brooks

This complete control package is ideal for those systems requiring single point, parallel positioning or full metered control for industrial watertubes. Options are available for O2 trim, variable-speed drive, economizer control, and other boiler control requirements housed in one integrated... [See More]

  • Form Factor: Stand-Alone
  • Control: Limit
  • Controller Type: Boiler
  • Features: PLC; Datalogger
Integrated Boiler Control -- Hawk 6000
from Cleaver-Brooks

This complete boiler control system meets institutional and industrial market specifications for North America standards. A simple and user friendly interface provides access to the latest combustion control logics; benefiting from years of proven engineering experience developed for the... [See More]

  • Form Factor: Stand-Alone
  • Control: Limit; Linear
  • Controller Type: Boiler
  • Features: PLC; Datalogger
Integrated Boiler Control -- Hydronic System Control
from Cleaver-Brooks

The core design allows for control of multiple hot water boilers in any combination of size and type, and extends to control and optimize the use of condensing, non-condensing, and hybrid boiler systems. This allows management of a heating load as the control calculates independent PID loop for the... [See More]

  • Form Factor: Stand-Alone
  • Control: PID
  • Controller Type: Boiler
  • Features: PLC; Datalogger
NATCOM Custom Control Systems
from Cleaver-Brooks

NATCOM provides custom-engineered BMS and combustion control systems to meet each project ’s specifications. Our systems are for highly specialized applications requiring custom, PLC-based controls, and they meet the latest NFPA, CSA, CE, TUV, and GOST international codes and standards. [See More]

  • Form Factor: Stand-Alone
  • Features: PLC; Datalogger
  • Controller Type: Boiler
  • Interface: Switches; Digital Front Panel
Stand Alone Controls -- CB Accu-Trim
from Cleaver-Brooks

The CB Accu-Trim O2 Trim System is a stand alone, PLC-based control system designed to maintain the proper fuel-to-air ratio of a boiler/burner. The system will automatically compensate for changes in temperature, barometric pressure, or fuel characteristics, as well as correcting for normal... [See More]

  • Form Factor: Stand-Alone
  • Control: Limit
  • Controller Type: Boiler
  • Features: PLC; Datalogger; Rate Indication/ Control