Digital Front Panel Boiler Controllers

12 Results
Integrated Boiler Control -- CB Master Panel
from Cleaver-Brooks

The CB Master Panel is the central interface between each individual boiler ’s control system and other boiler room equipment to external remote monitoring or building automation systems. Features: Lead/lag control of multiple boilers. Auto rotation schedules. Run time monitoring. Isolation... [See More]

  • Interface: Switches; Digital Front Panel
  • Features: PLC; Datalogger
  • Controller Type: Boiler
  • Form Factor: Stand-Alone
Boiler Level Controller -- LC1350
from Spirax-Sarco

The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip conductivity probe... [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: Boiler
  • Form Factor: Chassis; DIN
Boiler Controller -- WBL400
from Iwaki America and Walchem, IWAKI America Inc

The WBL400 Boiler Controllers and WCM400 Condensate Monitors represent the latest in technological and innovative advancements from Walchem. All of the standard features you ’d expect in conventional boiler controllers/condensate monitors are included, plus optional simple-to-use information... [See More]

  • Interface: Digital Front Panel
  • Control: PID
  • Controller Type: Boiler
  • Features: Multi-Function; Rate Indication/ Control
Integrated Boiler Control -- Hawk 1000
from Cleaver-Brooks

Combustion and burner management controls are integrated into the same console but maintained as separate devices to meet NFPA85 and other safety codes and requirements. The user-friendly, touch-screen interface alleviates memorizing cumbersome and complicated menu systems. Optional single-point and... [See More]

  • Interface: Switches; Digital Front Panel
  • Control: Limit
  • Controller Type: Boiler
  • Features: Datalogger
Boiler Level Controller -- LC2250
from Spirax-Sarco

The Spirax Sarco LC2250 is a level controller for on / off or modulating control of conductive liquid levels. The LC2250 has two alarm outputs that can be configured high or low. The controller is suitable for use with liquids having an electrical conductivity of 5 μS / cm or 5 ppm, when used... [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: Boiler
  • Form Factor: Chassis; DIN
WebMaster® One -- WMB8
from Iwaki America and Walchem, IWAKI America Inc

WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Control: Limit; PID; Other; Flow Based / Timer
  • Controller Type: Boiler
  • Features: Multi-Function; Datalogger
Integrated Boiler Control -- Hawk 4000
from Cleaver-Brooks

This complete control package is ideal for those systems requiring precise fuel to air Ratio control with options for O2 trim, variable-speed drive, economizer control, and other boiler control requirements housed in one integrated package. Combustion and burner management controls are integrated... [See More]

  • Interface: Switches; Digital Front Panel
  • Features: PLC; Datalogger
  • Controller Type: Boiler
  • Form Factor: Stand-Alone
Boiler Level Controller -- LC2650
from Spirax-Sarco

The Spirax Sarco LC2650 is a level controller for conductive liquids. It provides on/off or modulating control of liquid levels in boilers, tanks, and vessels operating up to 32 bar at 239 ° C. It has two alarm channels that can be independently configured either high or low. The controller is... [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: Boiler
  • Form Factor: Chassis; DIN
Integrated Boiler Control -- Hawk 5000
from Cleaver-Brooks

This complete control package is ideal for those systems requiring single point, parallel positioning or full metered control for industrial watertubes. Options are available for O2 trim, variable-speed drive, economizer control, and other boiler control requirements housed in one integrated... [See More]

  • Interface: Switches; Digital Front Panel
  • Control: Limit
  • Controller Type: Boiler
  • Features: PLC; Datalogger
Boiler Level Controller -- LC3050
from Spirax-Sarco

The Spirax Sarco LC3050 is a level limiting alarm for use in conductive liquids as a high or a low alarm, and is defined as a 'special design water level limiter' in the context of EN 12952-11. It is suitable for use with steam or hot water boilers operating up to 32 bar at 239 °C. The LC3050 is... [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: Boiler
  • Form Factor: Chassis; DIN
Integrated Boiler Control -- Hawk 6000
from Cleaver-Brooks

This complete boiler control system meets institutional and industrial market specifications for North America standards. A simple and user friendly interface provides access to the latest combustion control logics; benefiting from years of proven engineering experience developed for the... [See More]

  • Interface: Switches; Digital Front Panel
  • Control: Limit; Linear
  • Controller Type: Boiler
  • Features: PLC; Datalogger
Integrated Boiler Control -- Hydronic System Control
from Cleaver-Brooks

The core design allows for control of multiple hot water boilers in any combination of size and type, and extends to control and optimize the use of condensing, non-condensing, and hybrid boiler systems. This allows management of a heating load as the control calculates independent PID loop for the... [See More]

  • Interface: Switches; Digital Front Panel
  • Control: PID
  • Controller Type: Boiler
  • Features: PLC; Datalogger