Limit / Set Point Control Boiler Controllers
from Cleaver-Brooks
Combustion and burner management controls are integrated into the same console but maintained as separate devices to meet NFPA85 and other safety codes and requirements. The user-friendly, touch-screen interface alleviates memorizing cumbersome and complicated menu systems. Optional single-point and... [See More]
- Control: Limit
- Features: Datalogger
- Controller Type: Boiler
- Form Factor: Stand-Alone
from Iwaki America and Walchem, IWAKI America Inc
WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]
- Control: Limit; PID; Other; Flow Based / Timer
- Features: Multi-Function; Datalogger
- Controller Type: Boiler
- Form Factor: Chassis
from Taco Comfort Solutions
The Taco Low Water Cutoff (LWCO) provides accurate and dependable protection for all types of boilers, from small residential hot water boilers to large industrial steam units. This probe-style LWCO features patented DualVision Technology, external LED's and simplified wiring for easy installation... [See More]
- Control: Limit
- Control Signal: Switched Output
- Controller Type: Boiler
from INDECK Power Equipment Company
Standard Indeck systems are based on our nearly half century of packaged boiler field experience and are available for immediate delivery. Custom systems are rapidly developed and completed through our in-house engineering, UL listed panel shop, and large component inventory. Types: Single Point... [See More]
- Control: Limit
- Features: PLC
- Controller Type: Boiler
- Form Factor: Chassis
from Spirax-Sarco
The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip conductivity probe... [See More]
- Control: Limit
- Form Factor: Chassis; DIN
- Controller Type: Boiler
- Interface: Digital Front Panel
from Cleaver-Brooks
This complete control package is ideal for those systems requiring single point, parallel positioning or full metered control for industrial watertubes. Options are available for O2 trim, variable-speed drive, economizer control, and other boiler control requirements housed in one integrated... [See More]
- Control: Limit
- Features: PLC; Datalogger
- Controller Type: Boiler
- Form Factor: Stand-Alone
from Spirax-Sarco
The Spirax Sarco LC2250 is a level controller for on / off or modulating control of conductive liquid levels. The LC2250 has two alarm outputs that can be configured high or low. The controller is suitable for use with liquids having an electrical conductivity of 5 μS / cm or 5 ppm, when used... [See More]
- Control: Limit
- Form Factor: Chassis; DIN
- Controller Type: Boiler
- Interface: Digital Front Panel