Digital Display Checkweighers
from Advanced Poly-Packaging, Inc.
The US-6000 Check-Weigh Conveyor Scale offers exceptional accuracy and reliability for continuous-feeding applications. Check-weigh bags, cartons, and finished goods to detect. and discharge out of range product. Touch screen controlled with pop-up windows, weigh history, job saves, accuracy charts... [See More]
- Display: Digital Display
- Capacity: 0.0 to 22.05
- Type: In-Motion Checkweigher (optional feature)
- Resolution: 0.0071
from Mettler-Toledo Technologies GmbH
Precision and Versatility. A throughput of up to 600 packs per minute, a weighing range from 3 g to 10 kg and extremely high weighing accuracy position the CM35 AdvancedLine at the vanguard of checkweighing and metal detector technology. Customized Product Handling. Fully customizable with 250... [See More]
- Display: Digital Display
- Capacity: 22.05
- Type: In-Motion Checkweigher
- Max. Throughput: 500
from Setra Systems
Setra Systems Industrial Checkweigher is designed in the tradition of all Setra Counting Scales based on award-winning variable capacitance technology, The Checkweigher is the ideal solution for your inventory control, packaging, quality and material handling applications when high accuracy and... [See More]
- Display: Digital Display
- Capacity: 4.4 to 110
- Type: Check Weighing Scale
- Width: 15
from GSE Scale Systems
The Model 350 and 355 Stainless Steel Indicators are designedfor multi-level applications where operators require access to andcontrol of weight information. The 350 is available with a ZincDie Cast enclosure for applications that do not require a stainlesssteel enclosure. These indicators can be... [See More]
- Display: Digital Display
- Capacity: 10 to 50
- Type: Check Weighing Scale
- Interface: Serial
from Minebea Intec GmbH
Cosynus is a member of the Synus checkweigher family and combines the electronics of a metal detector with our well-known checkweighing technology. Operation of the metal detector is fully integrated in the familiar user interface of the field-tested Synus ® checkweigher. Customers who already... [See More]
- Display: Digital Display
- Resolution: 2.20E-4 to 0.0022
- Capacity: 2.21 to 15.44
- Width: 1.57 to 11.81
from Advanced Poly-Packaging, Inc.
An automatic feeding solution for fasteners, injection molded components, foods or any other bulk products, this net-weigh scale is accurate to .01 lbs. Double production with our dual scale head design or keep it simple with our single head scale. All stainless steel contact surfaces. Programmable... [See More]
- Display: Digital Display
- Capacity: 10 to 50
- Type: In-Motion Checkweigher (optional feature)
- Resolution: 1.00E-3
from Mettler-Toledo Technologies GmbH
Precision and Versatility. This combined checkweighing and X-ray inspection system integrates precision weighing, contamination detection, and quality control functions in one space-saving device, offering compliance with industry standards for packaged products up to 10 kg. Precision Weighing for... [See More]
- Display: Digital Display
- Capacity: 22.05
- Type: In-Motion Checkweigher
- Max. Throughput: 500
from Setra Systems
The Mass Monitor Series consists of a moment-insensitive load cell module and circuit board. The load cell is available in any weighing capacity from 200g to 50kg, delivering weight measurements as acute as 2ppm with a linearity of 10ppm. The circuit includes a display connector and a bidirectional... [See More]
- Display: Digital Display
- Capacity: 0.4410 to 110
- Type: Check Weighing Scale
- Width: 5
from Minebea Intec GmbH
The Checkweigher Flexus ® Combi combines the benefits of checkweighing and metal detection technology in one space-saving system. Minimal space – maximum quality control. Hygienic design for easy cleaning and the highest level of quality in your production operations. Safety and... [See More]
- Display: Digital Display
- Resolution: 2.20E-4 to 0.0022
- Capacity: 2.21 to 15.44
- Width: 31.5 to 43.31
from Advanced Poly-Packaging, Inc.
Ultra Scale for checking/weighing offers an exceptional performance for dependability and accuracy for all of your check-weighing applications. The rotary stepper feed operation is designed for applications requiring faster check-weighing speeds. Standard Features: 32 Color Touch Screen. [See More]
- Display: Digital Display
- Capacity: 0.0 to 22.05
- Type: In-Motion Checkweigher (optional feature)
- Resolution: 1.00E-3
from Mettler-Toledo Technologies GmbH
Precision and Versatility. Built for harsh environments, the C35 combines uncompromising precision at fast speeds with a stable and resilient system design which, including the HMI, is fully IP69 rated and proven resistant to most caustic detergents and high-pressure cleaning. Highest Accuracy in... [See More]
- Display: Digital Display
- Capacity: 15.44
- Type: In-Motion Checkweigher
- Max. Throughput: 250
from Minebea Intec GmbH
Premium stainless steel checkweigher that delivers maximum performance, particularly for use in production of foods, pharmaceuticals and toiletries. Special versions and software are available. They can optionally be combined with a metal detector. Weighing systems from 700 g to 60 kg. Standard... [See More]
- Display: Digital Display
- Interface: Serial
- Capacity: 66.15 to 132
- Ratings / Certifications: IP54, IP65
from Advanced Poly-Packaging, Inc.
A digital averaging program combined with 16,000,000 internal counts delivers high accuracy and stability. Variable sampling, automatic zeroing, keyboard calibration and multiple modes are all standard scale controller features. A large stainless steel table with side walls is provided to store or... [See More]
- Display: Digital Display
- Capacity: 5 to 50
- Type: In-Motion Checkweigher (optional feature)
- Resolution: 1.00E-3
from Mettler-Toledo Technologies GmbH
Maximum Capacity 10 lb (6 kg). Readability 0.001 lb (0.5 g). Repeatability (sd) 0.00044 lb (0.2 g). Platform Size (LxWxH) 9.5 in x 11.8 in x 3.81 in (240 mm x 300 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]
- Display: Digital Display; Other; Graphic LCD with backlit
- Capacity: 10
- Type: In-Motion Checkweigher
- Width: 11.8
from Minebea Intec GmbH
The Essentus ® range of dynamic checkweighers offers four basic models for simple, precise weight and integrity checking of packaged foods and other products. Easy to operate. Robust conveyer technology. A wide range of belt lengths and widths. Automatic learning function makes configuration... [See More]
- Display: Digital Display
- Resolution: 2.20E-4 to 0.0022
- Capacity: 13.23 to 132
- Width: 1.97 to 11.81
from Advanced Poly-Packaging, Inc.
For precision counting of parts that do not separate or run through a parts counter, the US-9000 is the solution. Parts are fed at optimum speeds from a vibratory bowl feeder and are weighed in a scale accurate to 1/1000 of one pound. Perfect for accuracy of lighter parts and smaller batches that... [See More]
- Display: Digital Display
- Capacity: 10 to 50
- Type: In-Motion Checkweigher (optional feature)
- Resolution: 1.00E-3
from Mettler-Toledo Technologies GmbH
Maximum Capacity 100 lb (60 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.0047 lb (2.1 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 4.25 in (300 mm x 400 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]
- Display: Digital Display; Other; Graphic LCD with backlit
- Capacity: 100
- Type: In-Motion Checkweigher
- Width: 15.7
from Minebea Intec GmbH
The Checkweigher Flexus ® meets the strictest requirements when it comes to hygienic design guidelines for packaged foods. A wide range of configurations ensure that every requirement is covered. Hygienic design for easy cleaning and the highest level of quality in your production operations. [See More]
- Display: Digital Display
- Resolution: 2.20E-4 to 0.0022
- Capacity: 2.21 to 15.44
- Width: 1.97 to 7.87
from Advanced Poly-Packaging, Inc.
Take kit packaging to a new level! The semi-automation that kit packagers demand has never been easier to use with the addition of partitions and LED lights on the traditional load table. The lights signal operators to feed kit components. When weights have been determined, the scale automatically... [See More]
- Display: Digital Display
- Capacity: 5 to 20
- Type: In-Motion Checkweigher (optional feature)
- Resolution: 1.00E-3
from Mettler-Toledo Technologies GmbH
Maximum Capacity 25 lb (15 kg). Readability 0.002 lb (1 g). Repeatability (sd) 0.0009 lb (0.4 g). Platform Size (LxWxH) 12 in x 12 in x 4.25 in (305 mm x 305 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. Interfaces... [See More]
- Display: Digital Display; Other; Graphic LCD with backlit
- Capacity: 25
- Type: In-Motion Checkweigher
- Width: 12
from Minebea Intec GmbH
With its modular and configurable design, Synus can cover numerous applications including those requiring Weights & Measures approvals. EMFC high-resolution weigh cell technology offering a high throughput combined with maximum accuracy. Maximum throughput of 250 pcs. per minute. Optimized... [See More]
- Display: Digital Display
- Resolution: 2.20E-4 to 0.0022
- Capacity: 2.21 to 15.44
- Width: 1.57 to 11.81
from Mettler-Toledo Technologies GmbH
Maximum Capacity 3 kg. Readability 0.1 g. Repeatability (sd) 0.09 g. Platform Size (LxWxH) 9.5 in x 11.8 in x 3.7 in (240 mm x 300 mm x 95 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. Readability (Certified) 1 g. Housing... [See More]
- Display: Digital Display; Other; Color TFT screen
- Capacity: 3
- Type: In-Motion Checkweigher
- Width: 11.8
from Minebea Intec GmbH
The Puro ® bench scales are a multi-functional weighing solution for diverse industrial weighing needs. The scales unite the most needed applications in one multi-purpose indicator with large display for a comfortable user operating experience along with accurate and reliable results in a... [See More]
- Display: Digital Display
- Width: 4.09 to 25.59
- Capacity: 66.15 to 662
- Length: 4.09 to 25.59
from Mettler-Toledo Technologies GmbH
Maximum Capacity 100 lb (30 kg/60 kg). Readability 0.005 lb (2 g). Repeatability (sd) 0.0014 lb (0.6 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 3.8 in (300 mm x 400 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]
- Display: Digital Display; Other; Color TFT screen
- Capacity: 100
- Type: In-Motion Checkweigher
- Width: 15.7
from Minebea Intec GmbH
The Puro ® LargeCount compact scale has intelligent functions to increase productivity and efficiency. It is a durable, compact and multifunctional count scale that can be used in almost any industrial environment. Three large, bright front displays provide maximum transparency during counting. [See More]
- Display: Digital Display
- Capacity: 3.31 to 66.15
- Type: Check Weighing Scale
- Width: 7.09 to 11.02
from Mettler-Toledo Technologies GmbH
Maximum Capacity 250 lb (60 kg/150 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.02 lb (8.8 g). Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457 mm x 457 mm x 100 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]
- Display: Digital Display; Other; Color TFT screen
- Capacity: 250
- Type: In-Motion Checkweigher
- Width: 18
from Minebea Intec GmbH
The Puro ® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. [See More]
- Display: Digital Display
- Capacity: 3.31 to 66.15
- Type: Check Weighing Scale
- Width: 7.09 to 11.02
from Mettler-Toledo Technologies GmbH
The Safest All-in-One Solution. Serialization, verification, checkweighing and optionally tamper evidence sealing. All-in-one exceptionally process-safe solution. The unit ensures global traceability and is a crucial element in reducing counterfeit pharmaceutical products. Exceptional Process... [See More]
- Display: Digital Display
- Capacity: 1.32
- Type: In-Motion Checkweigher
- Max. Throughput: 500
from Minebea Intec GmbH
The Puro ® compact scale LargeTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]
- Display: Digital Display
- Capacity: 3.31 to 66.15
- Type: Check Weighing Scale
- Width: 7.09 to 11.02
from Mettler-Toledo Technologies GmbH
Robust Performance. The CM23 is a very compact product inspection system providing checkweighing and detection of metal contaminants for products up to 80kg on one conveyor simultaneously. The system design supports intuitive use, including easy-to-change conveyor belts. Compact, Space Saving System... [See More]
- Display: Digital Display
- Capacity: 176
- Type: In-Motion Checkweigher
- Max. Throughput: 200
from Minebea Intec GmbH
The Puro ® compact scale SmallFlat is a durable, compact and multi-functional weighing solution. Ideal for daily use and weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful... [See More]
- Display: Digital Display
- Capacity: 3.31 to 66.15
- Type: Check Weighing Scale
- Width: 7.09 to 8.58
from Mettler-Toledo Technologies GmbH
Robust Performance. The C33 checkweigher combines reliable weighing accuracy with rugged machine design for harsh production environments. The system, including the HMI, is IP69 rated and proven resistant to most caustic detergents and high-pressure cleaning. Resilient System Design. Suitable for... [See More]
- Display: Digital Display
- Capacity: 15.44
- Type: In-Motion Checkweigher
- Max. Throughput: 250
from Minebea Intec GmbH
The Puro ® compact scale SmallTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]
- Display: Digital Display
- Capacity: 3.31 to 66.15
- Type: Check Weighing Scale
- Width: 7.09 to 8.58
from Mettler-Toledo Technologies GmbH
Dependable Accuracy. A conveyor speed of up to 90 meters per minute, a weighing range up to 80 kg and high weighing accuracy position the C21 StandardLine as best in class for efficient and reliable heavy load weighing applications. Effective Product Handling. Configurable with 90 performance and... [See More]
- Display: Digital Display
- Capacity: 176
- Type: In-Motion Checkweigher
- Max. Throughput: 200
from Minebea Intec GmbH
The exceptionally user-friendly floor scale with robust industrial design. -Large, bright display for easy and comfortable weighing. -Instant stabilisation. -Highly developed battery with exceptional operating time. -Easy charging via USB-C [See More]
- Display: Digital Display
- Width: 39.37 to 59.06
- Capacity: 3308 to 6615
- Length: 39.37 to 59.06
from Mettler-Toledo Technologies GmbH
Dependable Accuracy. A throughput of up to 200 packs per minute, a weighing range from 20 g to 6 kg and high weighing accuracy position the C31 StandardLine as best in class for efficient and reliable weighing applications. Effective Product Handling. Configurable with 100 performance and... [See More]
- Display: Digital Display
- Capacity: 13.23
- Type: In-Motion Checkweigher
- Max. Throughput: 200
from Mettler-Toledo Technologies GmbH
Dependable Accuracy. A throughput of up to 200 packs per minute, a weighing range from 20 g to 6 kg and high weighing accuracy position the CM31 StandardLine as best in class for efficient and reliable metal detection an weighing applications. Effective Product Handling. Configurable with 80... [See More]
- Display: Digital Display
- Capacity: 13.23
- Type: In-Motion Checkweigher
- Max. Throughput: 200