Ethernet Checkweighers

6 Results
Bench Scale and Portable Scale -- Bench Scale ICS429g-A6
from Mettler-Toledo Technologies GmbH

Maximum Capacity 10 lb (6 kg). Readability 0.001 lb (0.5 g). Repeatability (sd) 0.00044 lb (0.2 g). Platform Size (LxWxH) 9.5 in x 11.8 in x 3.81 in (240 mm x 300 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 10
  • Type: In-Motion Checkweigher
  • Width: 11.8
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP251
from Siemens Process Instrumentation

SIWAREX WP251 controls dosing and batching tasks completely independently while fulfilling the typical requirements of these processes, such as speed and accuracy. As part of the SIMATIC S7-1200 basic controller family, the WP251 can be integrated seamlessly into the TIA Portal. The SIWAREX WP251... [See More]

  • Interface: Ethernet; Serial; Other Interface; SIMATIC S7-1200 Bus
    RS485 (Modbus RTU)
    Ethernet (Modbus TCP/IP & SIWATOOL)
Checkweigher & Metal Detector -- Cosynus
from Minebea Intec GmbH

Cosynus is a member of the Synus checkweigher family and combines the electronics of a metal detector with our well-known checkweighing technology. Operation of the metal detector is fully integrated in the familiar user interface of the field-tested Synus ® checkweigher. Customers who already... [See More]

  • Interface: Ethernet; Serial
  • Resolution: 2.20E-4 to 0.0022
  • Capacity: 2.21 to 15.44
  • Width: 1.57 to 11.81
Bench Scale and Portable Scale -- Bench Scale ICS429g-BB60
from Mettler-Toledo Technologies GmbH

Maximum Capacity 100 lb (60 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.0047 lb (2.1 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 4.25 in (300 mm x 400 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 100
  • Type: In-Motion Checkweigher
  • Width: 15.7
In-Line Checkweighers -- Synus
from Minebea Intec GmbH

With its modular and configurable design, Synus can cover numerous applications including those requiring Weights & Measures approvals. EMFC high-resolution weigh cell technology offering a high throughput combined with maximum accuracy. Maximum throughput of 250 pcs. per minute. Optimized... [See More]

  • Interface: Ethernet; Serial
  • Resolution: 2.20E-4 to 0.0022
  • Capacity: 2.21 to 15.44
  • Width: 1.57 to 11.81
Bench Scale and Portable Scale -- Bench Scale ICS429g-QB15
from Mettler-Toledo Technologies GmbH

Maximum Capacity 25 lb (15 kg). Readability 0.002 lb (1 g). Repeatability (sd) 0.0009 lb (0.4 g). Platform Size (LxWxH) 12 in x 12 in x 4.25 in (305 mm x 305 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. Interfaces... [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 25
  • Type: In-Motion Checkweigher
  • Width: 12