IP67 Checkweighers
from Minebea Intec GmbH
Durable bench platforms for accurate and reliable weighing results. -Industrial proven massive square tube design. -Precise and reliable weighing results. -Large, non-slip levelling feet. -Available in painted or stainless steel [See More]
- Ratings / Certifications: IP67
- Width: 11.81 to 25.59
- Capacity: 66.15 to 662
- Length: 11.81 to 25.59
from Mettler-Toledo Technologies GmbH
Maximum Capacity 10 lb (6 kg). Readability 0.001 lb (0.5 g). Repeatability (sd) 0.00044 lb (0.2 g). Platform Size (LxWxH) 9.5 in x 11.8 in x 3.81 in (240 mm x 300 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]
- Ratings / Certifications: IP67; IP65; IP67; IP68; IP69k
- Capacity: 10
- Type: In-Motion Checkweigher
- Width: 11.8
from VEGA Americas, Inc.
Application area. The frame construction offers a simple mounting option for a retrofit on a conveyor belt, to enable non-contact throughput measurement of bulk solids. The WEIGHTRAC 31 is a radiation-based sensor for precise flow measurement of bulk solids. It is ideal for mass flow determination... [See More]
- Ratings / Certifications: IP66; IP67
- Interface: Other Interface; Outputs: Profibus PA, Foundation Fieldbus, 4 20 mA/HART - four-wire
- Type: In-Motion Checkweigher
from Minebea Intec GmbH
Durable floor platforms for accurate and reliable weighing results. -Precise and reliable weighing results. -Robust industrial design. -Available in painted or stainless steel. -Painted platforms with checker plate [See More]
- Ratings / Certifications: IP67
- Width: 39.37 to 59.06
- Capacity: 3308 to 6615
- Length: 39.37 to 59.06
from Mettler-Toledo Technologies GmbH
Maximum Capacity 100 lb (60 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.0047 lb (2.1 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 4.25 in (300 mm x 400 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]
- Ratings / Certifications: IP67; IP65; IP67; IP68; IP69k
- Capacity: 100
- Type: In-Motion Checkweigher
- Width: 15.7