IP66 Checkweighers

4 Results
Checkweigher -- Model 351
from GSE Scale Systems

The Model 350 and 355 Stainless Steel Indicators are designedfor multi-level applications where operators require access to andcontrol of weight information. The 350 is available with a ZincDie Cast enclosure for applications that do not require a stainlesssteel enclosure. These indicators can be... [See More]

  • Ratings / Certifications: IP66; NEMA 4X; NTEP Certified; ETL
  • Capacity: 10 to 50
  • Type: Check Weighing Scale
  • Display: Digital Display
Radiometric Sensor For Mass Flow Determination -- WEIGHTRAC 31
from VEGA Americas, Inc.

Application area. The frame construction offers a simple mounting option for a retrofit on a conveyor belt, to enable non-contact throughput measurement of bulk solids. The WEIGHTRAC 31 is a radiation-based sensor for precise flow measurement of bulk solids. It is ideal for mass flow determination... [See More]

  • Ratings / Certifications: IP66; IP67
  • Interface: Other Interface; Outputs: Profibus PA, Foundation Fieldbus, 4 20 mA/HART - four-wire
  • Type: In-Motion Checkweigher
Bench Scale and Portable Scale -- Combi Bench Scale ICS426xd-A6
from Mettler-Toledo Technologies GmbH

Maximum Capacity 12 lb (6 kg). Readability 0.00002 lb (0.01 g). Readability (Certified) 0.0005 lb (0.2 g). Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm x 275 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]

  • Ratings / Certifications: IP66; IP66; IP68
  • Capacity: 12
  • Type: In-Motion Checkweigher
  • Width: 11
Bench Scale and Portable Scale -- Combi Bench Scale ICS426xd-AB30
from Mettler-Toledo Technologies GmbH

Maximum Capacity 60 lb (30 kg). Readability 0.0001 lb (0.05 g). Readability (Certified) 0.002 lb (1 g). Platform Size (LxWxH) 14 in x 11 in x 5.2 in (350 mm x 280 mm x 132 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]

  • Ratings / Certifications: IP66; IP66; IP68
  • Capacity: 60
  • Type: In-Motion Checkweigher
  • Width: 11