Steel Sheaves

3 Results
4" Pitch Diameter Sheave -- K-103-SP1
from Electrolift

Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 4", 5", 8", and 10" pitch diameters. Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16". Special designs are available upon request [See More]

  • Material: Steel
  • Cable or Rope Size: 1/4 Inch
  • Rope Type: Wire Rope / Cable
  • Cable or Rope Size: 0.3125
5" Pitch Diameter Sheave -- K-130-SP1
from Electrolift

Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 4", 5", 8", and 10" pitch diameters. Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16". Special designs are available upon request [See More]

  • Material: Steel
  • Cable or Rope Size: 1/4 Inch
  • Rope Type: Wire Rope / Cable
  • Cable or Rope Size: 0.3125
8" Pitch Diameter Sheave -- K-180-SP2
from Electrolift

Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 4", 5", 8", and 10" pitch diameters. Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16". Special designs are available upon request [See More]

  • Material: Steel
  • Cable or Rope Size: 3/8 Inch
  • Rope Type: Wire Rope / Cable
  • Cable or Rope Size: 0.4375