3/8 Inch Rope or Cable Sheaves
from Electrolift
Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 4", 5", 8", and 10" pitch diameters. Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16". Special designs are available upon request [See More]
- Cable or Rope Size: 3/8 Inch
- Cable or Rope Size: 0.4375
- Rope Type: Wire Rope / Cable
- Bore Diameter: 2
from David Round
Used to redirect loan chain, an idler uses a groove instead of chain pockets. Complete assemblies including shafts, support yokes and pillow blocks are available. David Round load chain is calibrated to match David Round Idler wheels. Sheaves are not bored or keyed. All products are available in... [See More]
- Cable or Rope Size: 3/8 Inch
- Lifting Capacity: 2030
- Rope Type: Chain
- Bore Diameter: 1.25
from David Round
Often keyed to shafts, load wheels lift furnace doors, vents and other process equipment. Standard sheaves are not machined, but machining options for sheaves and guides (bores, keyways and setscrews) are available. David Round load chain is calibrated to match David Round load wheels. All products... [See More]
- Cable or Rope Size: 3/8 Inch
- Lifting Capacity: 2030
- Rope Type: Chain
- Bore Diameter: 3