Wire Rope / Cable Sheaves
from Electrolift
Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 4", 5", 8", and 10" pitch diameters. Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16". Special designs are available upon request [See More]
- Rope Type: Wire Rope / Cable
- Bore Diameter: 3
- Cable or Rope Size: 0.5625
- Outside Diameter: 10
from TelephoneStuff.com
Hook sheaves are for use with any Greenlee cable puller. Features: - Strong, welded steel frames. - Forged steel closure type hooks. - 1" (25.4 mm) opening. - Aluminum alloy with self-lubricating bearings. - Outside Diameter: 12", 18", or 24". - Maximum Rated Capacity: 8,000 lbs. (35.8 kN) [See More]
- Rope Type: Wire Rope / Cable
- Outside Diameter: 12 to 24
- Lifting Capacity: 8000
- Width: 1
from Redwood Plastics
Steel sheaves shorten the life of hoisting cables, corrode easily and increase the dead weight when scaling up. Faulty sheaves can cause damage to your costly equipment or be the cause of a life threatening accidents. Don ’t take chances, choose a quality Redco Nylon Sheave to keep your crew... [See More]
- Rope Type: Wire Rope / Cable
- Material: Plastic
from Electrolift
Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 4", 5", 8", and 10" pitch diameters. Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16". Special designs are available upon request [See More]
- Rope Type: Wire Rope / Cable
- Cable or Rope Size: 0.3125
- Cable or Rope Size: 1/4 Inch
- Bore Diameter: 0.7500
from TelephoneStuff.com
Sheave Pins are for use with any greenlee cable puller. Features: - Strong, welded steel frames. - Forged steel closure type hooks. - 1" (25.4 mm) opening. - Aluminum alloy with self-lubricating bearings [See More]
- Rope Type: Wire Rope / Cable
- Width: 1
from Electrolift
Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 4", 5", 8", and 10" pitch diameters. Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16". Special designs are available upon request [See More]
- Rope Type: Wire Rope / Cable
- Cable or Rope Size: 0.3125
- Cable or Rope Size: 1/4 Inch
- Bore Diameter: 1
from Electrolift
Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 4", 5", 8", and 10" pitch diameters. Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16". Special designs are available upon request [See More]
- Rope Type: Wire Rope / Cable
- Cable or Rope Size: 0.4375
- Cable or Rope Size: 3/8 Inch
- Bore Diameter: 2
from Electrolift
Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 5" and 8" pitch diameters. Standard bronze bearings, roller bearings are available for heavy duty service. Wire rope sizes listed with each assembly, ranging from 1/4" to... [See More]
- Rope Type: Wire Rope / Cable