1/4 Inch Rope or Cable Sheaves
from Electrolift
Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 4", 5", 8", and 10" pitch diameters. Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16". Special designs are available upon request [See More]
- Cable or Rope Size: 1/4 Inch
- Cable or Rope Size: 0.3125
- Rope Type: Wire Rope / Cable
- Bore Diameter: 0.7500
from David Round
Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. [See More]
- Cable or Rope Size: 1/4 Inch
- Bore Diameter: 2.25
- Rope Type: Chain
- Outside Diameter: 11.5
from Electrolift
Cast iron sheaves available for standard duty. Steel sheaves are available as an option for heavy duty service. Available in 4", 5", 8", and 10" pitch diameters. Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16". Special designs are available upon request [See More]
- Cable or Rope Size: 1/4 Inch
- Cable or Rope Size: 0.3125
- Rope Type: Wire Rope / Cable
- Bore Diameter: 1
from David Round
Used to redirect loan chain, an idler uses a groove instead of chain pockets. Complete assemblies including shafts, support yokes and pillow blocks are available. David Round load chain is calibrated to match David Round Idler wheels. Sheaves are not bored or keyed. All products are available in... [See More]
- Cable or Rope Size: 1/4 Inch
- Lifting Capacity: 900
- Rope Type: Chain
- Bore Diameter: 0.7500