Metal Marking Materials
from Videojet Technologies, Inc.
Videojet inks and fluids are designed, tested and manufactured together, to function together at optimum performance levels, no matter what your application or production environment. [See More]
- Substrate: Wood; Plastic; Metallic; Glass; Aluminum; Ceramic
- Cure / Setting Technology: Film Drying
- Form: Ink; Liquid
- Coating Material: Water (optional feature)
from Walter Surface Technologies
Simply use SURFOX-M Alu with one of our marking kits to create a black mark on any aluminum surface. [See More]
- Substrate: Metallic; Aluminum
- Industry: OEM / Industrial
- Form: Liquid
from BELL-MARK Corporation
Acetate base, resists solvents for marking on metal, glass, and plastics [See More]
- Substrate: Plastic; Metallic; Glass
- Cure / Setting Technology: Film Drying
- Form: Cartridge; Ink; Liquid
- Coating Material: Acetate Based
from Aervoe Industries Incorporated
Excellent low cost choice for surfaces not requiring a premium coating [See More]
- Substrate: Steel; Wood; Metallic; Concrete
- Cure / Setting Technology: Film Drying
- Form: Aerosol; Paint; Enamel
- Coating Material: Acrylic; Alkyd; Resin; Solvent
from DME Company
The Nissen Metal marker utilizes a specially-formulated polyurethane paint to provide permanent marking under almost any conditions. the marks will remain bright, clear, and legible even on material that will be stored outside for long periods of time or material that will receive heavy abuse. The... [See More]
- Substrate: Wood; Plastic; Metallic; Glass
- Coating Material: Polyurethane; Resin
- Form: Marker / Pen
- Features: Heat Resistant; Abrasion, Erosion or Wear Resistant
from Walter Surface Technologies
SURFOX-M is an electrolyte solution specially conceived to permanently black mark stainless steel on AC (alternating current) mode. This oxidation process will leave a dark mark on the surface of stainless steel without altering it. Marking on stainless steel is resistant against mechanical and... [See More]
- Substrate: Other; Stainless Steel; Metallic
- Industry: OEM / Industrial
- Form: Liquid