Resin Base / Polymer Binder Marking Materials

19 Results
Resin Ribbon -- TTRR-B
from IDENTCO International

For printing on gloss materials where harsh chemical, heat, and abrasion resistance is required, IDENTCO ’s TTRR-B high-performance resin ribbon is ideal. When printed on the recommended IDENTCO label material, this ribbon offers consistent, optimal print clarity. The TTRR-B is an excellent... [See More]

  • Coating Material: Resin
  • Substrate: Other; Gloss Materials
  • Form: Ink; Thermal Transfer Ribbons and Foils; Ribbon
Metal Markers
from DME Company

The Nissen Metal marker utilizes a specially-formulated polyurethane paint to provide permanent marking under almost any conditions. the marks will remain bright, clear, and legible even on material that will be stored outside for long periods of time or material that will receive heavy abuse. The... [See More]

  • Coating Material: Polyurethane; Resin
  • Substrate: Wood; Plastic; Metallic; Glass
  • Form: Marker / Pen
  • Features: Heat Resistant; Abrasion, Erosion or Wear Resistant
110x450 Black Ribbon Dataflex 107mm -- 32019383
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Form: Ink; Transfer Tape
  • Substrate: Wood; Other; Flexible Packaging; Plastic
1" x 1181' (25.4mm x 360m) Black All Purpose Wax Thermal Transfer Ribbons -- 18100357
from Labelmatch

1" x 1181' (25.4mm x 360m) Black All Purpose Wax Thermal Transfer Ribbons. Part: 18100357 | MFG #: 18100357. TR4085plus the industry's leading wax product since its introduction to the market in November 2000, features our SmoothCoat ® backcoat with a 4 Million Linear Inch Guarantee. The unique... [See More]

  • Coating Material: Resin
  • Form: Ink; Transfer Tape
Hotline® Fast Dry Latex Traffic Marking Paint
from Sherwin-Williams Protective & Marine Coatings

Hotline ® LATEX TRAFFIC PAINTS are very fast drying paints for use in marking parking lots, airports, and roads. TM2152 and TM2153 may be applied ambient airless or conventional, or may be heated for even faster dry. TM2152 and TM2153 conform to current VOC regulations and to the requirements... [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Form: Liquid; Paint
  • Substrate: Concrete; Asphalt
All Purpose Resin Ribbon -- IQRES
from Datamax-O'Neil

Datamax O'Neil Printer Supplies offers a full line of ribbon in numerous sizes, colors and ink formulations for a wide range of applications. Thermal Transfer Ribbons. With wax, wax/resin and resin thermal transfer ribbons available to fit Datamax-O'Neil printers, we have the solution for any... [See More]

  • Coating Material: Resin
  • Cure / Setting Technology: Film Drying
  • Form: Roll
  • Features: Printing / Screen
All Purpose Fluorescent Marking Paint -- 1390
from Aervoe Industries Incorporated

Cost-effective, provides good visibility in the two-month range [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Form: Aerosol; Paint
  • Cure Temperature: 50 to 100
110x450 Blk Ribbon Smartdate 2i100 3410 -- 32019351
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Form: Ink; Transfer Tape
  • Substrate: Wood; Other; Flexible Packaging; Plastic
1.18" x 1476' (30mm x 450m) M295C White Near Edge Wax Resin Thermal Transfer Ribbons -- 18105720
from Labelmatch

1.18" x 1476' (30mm x 450m) M295C White Near Edge Wax Resin Thermal Transfer Ribbons. Part: 18105720 | MFG #: 18105720. M295C prints at speeds up to 20 IPS (508mm per second), making it ideal for flexible packaging applications where speed is critical in the manufacturing process. It offers... [See More]

  • Coating Material: Resin
  • Form: Ink; Transfer Tape
ProMar® Alkyd Fast Dry Zone Marking Paint
from Sherwin-Williams Protective & Marine Coatings

ProMar ® ALKYD FAST DRY ZONE MARKING PAINT is a fast drying, medium oil alkyd in two colors, white and yellow, conforming to U.S. Bureau of Public Roads colors. Quick drying. High visibility colors. Ready to use. Durable. RECOMMENDED USAGE. For asphalt, concrete, brick, and other surfaced... [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Form: Coating; Liquid; Paint
  • Substrate: Concrete; Asphalt
110x450 Slvr Ribbon Smartdate 2i100 7810 -- 32019349
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Form: Ink; Transfer Tape
  • Substrate: Wood; Other; Flexible Packaging; Plastic
ProMar® Low VOC Acrylic Copolymer
from Sherwin-Williams Protective & Marine Coatings

ProMar ° VOC Compliant Acrylic Copolymer Traffic Paint is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not contribute harmful VOC °s. ProMart ° VOC Compliant Acrylic Traffic Paint is 100% acrylic,... [See More]

  • Coating Material: Acrylic; Resin; Acetone-Based
  • Substrate: Concrete; Asphalt
  • Form: Coating; Liquid; Paint
  • Thickness: 0.0150
110x600 Blk Ribbon Smartdate 3c128 3810 -- 32019353
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Form: Ink; Transfer Tape
  • Substrate: Wood; Other; Flexible Packaging; Plastic
Setfast® Acrylic Aisle Marking Paint
from Sherwin-Williams Protective & Marine Coatings

Setfast ® ACRYLIC AISLE MARKING PAINT is a conventional dry, industrial grade, water based acrylic product available in white and lead free yellow. Designed for use on interior factories, warehouses, etc., where floor markings are necessary to designate boundaries of aisles, stalls, or storage... [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Form: Coating; Liquid; Paint
  • Substrate: Concrete; Asphalt
110x600 Red Ribbon Smartdate 3c128 3410 -- 32019354
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Form: Ink; Transfer Tape
  • Substrate: Wood; Other; Flexible Packaging; Plastic
Setfast® Acrylic Latex Traffic Marking Paint
from Sherwin-Williams Protective & Marine Coatings

Setfast ® ACRYLIC LATEX TRAFFIC MARKING PAINT is a conventional dry (non-heated application) water based paint intended for use in marking parking lots, airports, and roads. TM2160, and TM2161 conform to current VOC regulations, and may be used for general applications where specific... [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Form: Coating; Liquid; Paint
  • Substrate: Concrete; Asphalt
Setfast® Acrylic Zone Marking Paint
from Sherwin-Williams Protective & Marine Coatings

SETFAST ® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High durability on concrete and asphalt surfaces. RECOMMENDED USAGE. SETFAST... [See More]

  • Coating Material: Acrylic; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Form: Coating; Liquid; Paint
  • Substrate: Concrete; Asphalt
Setfast® Premium Alkyd Zone Marking Paint
from Sherwin-Williams Protective & Marine Coatings

Setfast ® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant. Fast dry. High visibility. Glass beads can be added for making reflective markings. RECOMMENDED USAGE. Setfast ® Premium Alkyd has been developed for... [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Form: Coating; Liquid; Paint
  • Substrate: Concrete; Asphalt
Setfast® VOC Acrylic Traffic Marking
from Sherwin-Williams Protective & Marine Coatings

Setfast ® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not contribute harmful VOCs. This is 100% acrylic, which offers the following outstanding properties: Faster... [See More]

  • Coating Material: Acrylic; Resin; Solvent; Acetone-Based
  • Cure / Setting Technology: Film Drying
  • Form: Coating; Liquid; Paint
  • Substrate: Concrete; Asphalt